EN
  • EN
  • DE

NDD04N60Z

Part No NDD04N60Z
Manufacturer ON Semiconductor
Description N-Channel Power MOSFET 1.8 , 600 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230849-NDD04N60Z
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NDD04N60Z CAD Model

Description

The NDD04N60Z is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in power management and signal conditioning components. This N-Channel MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing efficient power conversion with minimal losses.

Key Features

  • Low On-Resistance: The NDD04N60Z features a very low on-resistance (R<sub>DS(on)), which ensures high efficiency and reduced heat generation during operation.
  • High Current Capability: With a continuous drain current (I<sub>D) of 4.8 A, this MOSFET can handle significant current, making it suitable for high-power applications.
  • 600V Drain-to-Source Voltage: The device is rated for a high V<sub>DSS of 600V, providing a wide safety margin for voltage spikes and surges commonly found in industrial and consumer applications.
  • Fast Switching Speed: It offers fast switching performance, which is essential for reducing switching losses in power conversion applications.
  • Integrated Zener Diode: The built-in Zener diode provides gate-source voltage (V<sub>GS) protection, enhancing the reliability and longevity of the device.

Applications

The NDD04N60Z is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • Switch mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NDD04N60Z is no exception, and it is designed to ensure a long operational life even under harsh conditions.

Environmental Considerations

As part of ON Semiconductor's dedication to environmental stewardship, the NDD04N60Z is manufactured with eco-friendly materials and processes, adhering to RoHS directives for reduced hazardous substances.

Conclusion

The NDD04N60Z Power MOSFET is an excellent choice for designers looking for a robust, efficient, and reliable component for their power conversion needs. With ON Semiconductor's reputation for quality, this MOSFET is sure to enhance the performance and durability of your electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess