EN
  • EN
  • DE

NDT454P-NL

Part No NDT454P-NL
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+Rohs
Reference case SOT-223
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 740432-NDT454P-NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDT454P-NL CAD Model

Description

The NDT454P-NL from ON Semiconductor is a high-performance P-Channel Field-Effect Transistor (FET) designed for power management applications in modern electronic devices. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions, with features that cater to the needs of power-sensitive designs.

Key Features

  • Low Threshold Voltage: The NDT454P-NL boasts a low threshold voltage, making it ideal for low voltage operations and ensuring efficient performance even at reduced power levels.
  • High Current Capability: This FET can handle a continuous drain current, providing robust performance for applications with high power demands.
  • Low Power Consumption: Designed with energy efficiency in mind, it has a minimal quiescent current that reduces power consumption during operation, contributing to longer battery life in portable devices.
  • Advanced Trench Technology: ON Semiconductor's cutting-edge trench technology enhances the device's on-resistance, resulting in lower conduction losses and improved overall efficiency.
  • Reduced Footprint: The compact size of the NDT454P-NL allows for a reduced PCB footprint, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatile nature of the NDT454P-NL makes it suitable for a wide range of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Portable Electronic Devices

Environmental and Quality Certifications

The NDT454P-NL is compliant with various environmental standards, ensuring reliability and safety in its usage. It adheres to RoHS directives, which means it is free from hazardous substances. Furthermore, ON Semiconductor's commitment to quality is reflected in its products, which are designed to meet stringent industry standards for performance and durability.

Conclusion

In summary, the NDT454P-NL is a powerful and efficient P-Channel MOSFET that provides designers with a reliable component for power-sensitive applications. Its low threshold voltage, high current capability, and energy-efficient operation make it a go-to choice for engineers looking to optimize their power management systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess