EN
  • EN
  • DE

NE521N

Part No NE521N
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP DUAL DIFF 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Differential
Number of Elements 2
Output Type TTL
Supply Voltage - Operating ±4.75 V to 5.25 V
Voltage - Input Offset (Max) 7.5mV @ ±4.75V
Current - Input Bias (Max) 20μA @ ±5.25V
Current - Quiescent (Max) 35mA
Propagation Delay (Max) 12ns
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 120140-NE521N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE521N CAD Model

Description

The NE521N from ON Semiconductor is a high-speed comparator designed for precision voltage and current sensing applications. This device is a perfect solution for systems that require fast switching responses and reliable performance under a wide range of operating conditions.

The NE521N offers a number of features that make it ideal for high-speed digital logic systems. With its fast propagation delay and high input impedance, this comparator is capable of delivering quick and accurate results. The device is designed to operate over a wide voltage range, accommodating single or dual power supplies from 5V up to 15V, which makes it versatile for various circuit configurations.

The comparator is characterized by its high gain, wide bandwidth, and low input offset voltage. These specifications ensure that the NE521N can detect minute differences in input signals, making it highly effective for precision applications. Moreover, it includes a latch function that enables the user to control the output state, adding to the flexibility of the device in complex digital systems.

ON Semiconductor's NE521N is built to be robust, with the ability to withstand input voltage spikes and transients, which is crucial for maintaining stability and protecting the system in industrial and automotive environments. The package is also designed for easy implementation into a variety of circuit boards, supporting both through-hole and surface-mount technology (SMT) configurations for flexible mounting options.

In summary, the NE521N is a reliable and efficient choice for designers looking to integrate a high-speed comparator into their electronic systems. Its combination of speed, precision, and robustness makes it a go-to component for applications such as voltage level detection, pulse-width modulation (PWM) control, and analog-to-digital conversion. ON Semiconductor's commitment to quality ensures that the NE521N will perform consistently, contributing to the overall reliability and efficiency of the end product.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Lowest to $12.4752
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
Lowest to $2.9245
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess