EN
  • EN
  • DE

NGTB40N120SWG

Part No NGTB40N120SWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 40A 1200V TO-247
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 40A
Power - Max 535 W
Switching Energy 3.4mJ (on), 1.1mJ (off)
Input Type Standard
Gate Charge 313 nC
Td (on/off) @ 25°C 116ns/286ns
Test Condition 600V, 40A, 10Ohm, 15V
Reverse Recovery Time (trr) 240 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number NGTB40
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 648470-NGTB40N120SWG
Ultra Librarian 3D Model Ultra Librarian NGTB40N120SWG CAD Model

Description

ON Semiconductor's NGTB40N120SWG IGBT

The NGTB40N120SWG is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is tailored for high-performance applications that require fast switching, high efficiency, and reliability. The NGTB40N120SWG is part of ON Semiconductor's extensive IGBT portfolio, which is known for its exceptional quality and performance in a wide range of applications.

Key Features

  • High Current Capability: The NGTB40N120SWG is capable of handling continuous currents up to 40A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 1200V, this IGBT can be used in systems that require high voltage operation.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The device has a low saturation voltage, which enhances its efficiency by minimizing conduction losses.
  • Fast Switching Speed: The NGTB40N120SWG is designed for fast switching applications, which is essential for reducing switching losses and improving overall system efficiency.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged diode with a soft recovery profile reduces electromagnetic interference (EMI) and simplifies circuit design.
  • Robustness: The device is built to withstand rugged conditions and offers a high level of robustness, ensuring reliability and a long operational life.

Applications

The NGTB40N120SWG is ideal for a variety of power applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Motor Drives
  • High-Frequency Converters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NGTB40N120SWG IGBT is no exception, as it is designed to meet stringent industry standards. Its robust construction ensures that it can operate reliably in extreme conditions and under significant electrical stress. This makes the NGTB40N120SWG a go-to component for engineers looking to develop systems with high durability and long service life.

With its combination of high efficiency, fast switching, and reliability, the NGTB40N120SWG from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3686 $50.2116
15+ $6.8666 $102.9990
23+ $6.6520 $152.9960
32+ $6.4374 $205.9968
41+ $6.2228 $255.1348
54+ $5.5791 $301.2714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess