EN
  • EN
  • DE

NGTD21T65F2SWK

Part No NGTD21T65F2SWK
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH FIELD STOP 650V DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 1.9V @ 15V, 45A
Input Type Standard
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number NGTD21
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 849816-NGTD21T65F2SWK
Ultra Librarian 3D Model Ultra Librarian NGTD21T65F2SWK CAD Model

Description

The ON Semiconductor NGTD21T65F2SWK is a high-performance insulated gate bipolar transistor (IGBT) designed for a wide range of power applications. This IGBT is part of ON Semiconductor's advanced power technology, offering improved efficiency, reliability, and thermal management.

Key Features

  • High Current Capability: The NGTD21T65F2SWK is capable of handling continuous collector currents up to 21A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 650V, this IGBT can be used in circuits with high breakdown voltages, providing excellent power handling capabilities.
  • Low On-State Voltage Drop (Vce(on)): The device has a low on-state voltage drop, which reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Its fast switching characteristics minimize switching losses and make it ideal for high-frequency operation.
  • Co-Packaged Diode: The IGBT comes with a co-packaged fast recovery diode, which provides protection against reverse voltage and reduces component count in the circuit design.
  • Enhanced Thermal Performance: The NGTD21T65F2SWK is designed with an optimized package for improved heat dissipation, ensuring stable performance even under high temperature conditions.

Applications

The NGTD21T65F2SWK is suitable for a variety of applications that require efficient power management and high reliability. These applications include, but are not limited to, solar inverters, uninterruptible power supplies (UPS), motor drives, induction heating, and power factor correction circuits.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NGTD21T65F2SWK IGBT is no exception. It is manufactured with state-of-the-art processes and subjected to rigorous testing to ensure it meets the highest standards of performance and durability. Designers can trust this IGBT to deliver exceptional performance in the most demanding environments.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess