EN
  • EN
  • DE
  • IT

NIS5102QP1HT1G

Part No NIS5102QP1HT1G
Manufacturer ON Semiconductor
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 12PLLP  /  Hot Swap Controller 1 Channel General Purpose 12-PLLP (9x9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr onsemi
Series SMART HotPlug™
Package Tape & Reel (TR)
Product Status Obsolete
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 9V ~ 18V
Current - Output (Max) 10A
Temperature Range - Operating -40°C ~ 175°C
Mounting SMD (SMT)
Package / Case 12-DFN Exposed Pad
Supplier Device Package 12-PLLP (9x9)
Base Product Number NIS5102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,500
Win Source Part Number 1082130-NIS5102QP1HT1G
Ultra Librarian 3D Model Ultra Librarian NIS5102QP1HT1G CAD Model

Description

ON Semiconductor NIS5102QP1HT1G: High-Performance eFuse

The ON Semiconductor NIS5102QP1HT1G is a cutting-edge electronic fuse (eFuse) designed to provide robust protection for electronic circuits. This intelligent power management device is engineered to handle overcurrent, overvoltage, and overtemperature conditions, ensuring the safety and reliability of your electronic applications.

Key Features

  • Integrated Protection: The NIS5102QP1HT1G offers a comprehensive suite of protection features. With built-in overcurrent, overvoltage, and overtemperature protection, it ensures your circuit remains safe under various fault conditions.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific needs, providing flexibility and precision in managing power requirements.
  • Fast Response Time: The eFuse responds quickly to fault conditions, minimizing the risk of damage to sensitive components downstream.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the device, which is critical for applications where power supply reversal could cause damage.
  • Under Voltage Lockout (UVLO): The NIS5102QP1HT1G includes UVLO to ensure that the device operates only when the supply voltage is within an acceptable range, enhancing system stability.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from overheating, which could otherwise compromise its performance and longevity.
  • Flag Reporting: The eFuse provides real-time status reporting through a flag output, giving immediate feedback when a protection event occurs.

Applications

With its robust protection features, the NIS5102QP1HT1G is suitable for a wide range of applications, including:

  • Hot Swap and Hot Plug Systems
  • Industrial and Automotive Electronics
  • Power Supply Distribution Networks
  • Server and Telecom Power Systems
  • Portable and Consumer Electronics

Technical Specifications

The device operates over a wide input voltage range and is housed in a compact QFN-16 package, making it suitable for space-constrained applications. It is also characterized for operation over an extended temperature range, ensuring performance in demanding environments.

For those seeking an eFuse that offers advanced protection with programmable features, the ON Semiconductor NIS5102QP1HT1G is an excellent choice. Its ability to safeguard electronic systems from various fault conditions makes it a valuable component for any power management design.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 12MSOP / Hot Swap Controller 1 Channel General Purpose 12-MSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $13.2060
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess