EN
  • EN
  • DE
  • IT

LTC4231HMS-1#PBF

Part No LTC4231HMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 12MSOP / Hot Swap Controller 1 Channel General Purpose 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 2.7V ~ 36V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 4 µA
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC4231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355987-LTC4231HMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4231HMS-1#PBF CAD Model

Description

Product Overview: LTC4231HMS-1#PBF from Analog Devices Inc.

The LTC4231HMS-1#PBF is a high-performance, integrated hot swap controller designed by Analog Devices Inc. to enable safe board insertion and extraction from a live backplane. This compact and efficient controller is housed in a MSOP package and is engineered to manage the inrush current during system hot plugging and unplugging, preventing glitches on the power rail, connector damage, and system malfunction.

Key Features

  • Wide Operating Voltage Range: The LTC4231HMS-1#PBF operates over a broad voltage range, accommodating various system requirements and ensuring versatility across different applications.
  • Adjustable Current Limit: It provides an adjustable current limit to protect the system components from overcurrent conditions. This feature allows for precise control over the maximum amount of current supplied to the load.
  • Fast Overcurrent Fault Response: The device is capable of a rapid response to overcurrent faults, which is critical for protecting sensitive electronic components from damage.
  • Power Good Output: A 'power good' output signal is available, which can be used to indicate when the power is stable and within the operational limits, providing additional protection for downstream circuits.
  • Automatic Retry or Latch Off: The LTC4231HMS-1#PBF can be configured to automatically retry after a fault or to latch off, giving designers flexibility in managing fault conditions.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the controller remains off if the supply voltage is not sufficient, safeguarding the system from operating under sub-optimal power conditions.

Applications

The LTC4231HMS-1#PBF is suitable for a variety of applications where hot swap functionality is required. It is commonly used in:

  • Data servers and storage systems
  • Telecommunications equipment
  • Network switches and routers
  • Industrial systems

This hot swap controller from Analog Devices Inc. represents a blend of performance, reliability, and flexibility, making it an ideal choice for managing power distribution in high-availability systems and ensuring uninterrupted operation during maintenance or upgrades.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4231HMS-1#PBF is no exception. It is designed to meet the stringent requirements of enterprise-level hardware, offering robust performance in a variety of challenging environments.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 12MSOP / Hot Swap Controller 1 Channel General Purpose 12-MSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $27.8572
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 14TSSOP / Hot Swap Controller 1 Channel -48V 14-TSSOP
Lowest to $6.8275
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess