EN
  • EN
  • DE
  • IT

TB1023A

Part No TB1023A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 827.4 MHz, 4.5 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166133-TB1023A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB1023A CAD Model

Description

The TB1023A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. These filters are used to selectively pass or reject specific frequencies in RF (Radio Frequency) circuits.

Applications

  • Wireless communication systems
  • Mobile phones
  • GPS receivers
  • Remote control systems
  • RF transceivers

Features

  • SAW filter technology
  • High selectivity
  • Low insertion loss
  • Compact size
  • Surface mount package

Benefits

  • Provides precise frequency filtering for improved signal quality
  • Minimizes signal attenuation due to low insertion loss
  • Enables miniaturization of RF circuits
  • Ensures reliable performance in wireless applications

Technical Specifications

Typical specifications for the TB1023A SAW filter include:

  • Center Frequency: The frequency at which the filter provides maximum transmission.
  • Bandwidth: The range of frequencies that the filter passes with minimal attenuation.
  • Insertion Loss: The signal attenuation at the center frequency.
  • Attenuation: The amount of signal rejection outside the passband.
  • Impedance: The input and output impedance of the filter.
  • Operating Temperature Range: The temperature range within which the filter is guaranteed to operate.

Consult the TAI-SAW TECHNOLOGY CO., LTD. datasheet for detailed specifications and application notes.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.1054 $56.1594
27+ $4.1891 $113.1057
42+ $4.0582 $170.4444
58+ $3.9273 $227.7834
74+ $3.7964 $280.9336
99+ $3.4037 $336.9663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 978 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess