EN
  • EN
  • DE

NJW0302G

Part No NJW0302G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 250V 15A TO-3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 1V @ 500mA, 5A
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 75 @ 3A, 5V
Maximum Power Dissipation 150W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 209248-NJW0302G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian NJW0302G CAD Model

Description

ON Semiconductor NJW0302G Power Transistor

The ON Semiconductor NJW0302G is a high-performance power transistor designed for a wide array of applications requiring efficient and reliable power control. This component is part of ON Semiconductor's esteemed line of bipolar junction transistors (BJTs), which are known for their robustness and high power handling capabilities.

Key Features:

  • Type: PNP Bipolar Power Transistor
  • Collector-Emitter Voltage (VCEO): 150V
  • Collector Current (IC): 15A
  • Total Device Dissipation (PD): 150W
  • DC Current Gain (hFE): 30 - 240 at IC = 0.5A
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package: TO-3P

The NJW0302G is engineered for high-voltage applications, featuring a collector-emitter voltage of 150V. This allows the device to handle a variety of operations within power circuits without succumbing to electrical overstress. The component can sustain a collector current of up to 15A, making it suitable for high-power switching and amplification tasks.

With a total power dissipation of 150W, the NJW0302G can manage significant amounts of power, which is essential for heavy-duty applications. Its high DC current gain (hFE) ensures that the transistor can be driven with lower base currents, providing efficient operation and helping to reduce overall power loss.

ON Semiconductor has designed the NJW0302G with reliability in mind. It operates over a wide junction temperature range from -55°C to +150°C, ensuring stability and performance under extreme conditions. The TO-3P package is not only durable but also facilitates better heat dissipation, contributing to the longevity of the device.

Whether it's for linear voltage regulators, power amplifiers, or switching power supplies, the ON Semiconductor NJW0302G is an excellent choice for designers seeking a robust and reliable power transistor capable of delivering high performance in demanding situations.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,958 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess