EN
  • EN
  • DE

NL17SG08DFT2G

Part No NL17SG08DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND SGL 2-INPUT SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 0.9 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4.9ns @ 3.3V, 30pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1083086-NL17SG08DFT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NL17SG08DFT2G CAD Model

Description

ON Semiconductor NL17SG08DFT2G Logic Gate

The NL17SG08DFT2G from ON Semiconductor is a high-performance, single 2-input AND gate logic IC, designed to meet the requirements of today's sophisticated electronic devices. This compact and efficient component is a part of ON Semiconductor's extensive range of logic products, providing reliable and fast performance for a variety of applications.

Key Features

  • High-Speed Operation: The NL17SG08DFT2G is capable of fast switching, which is essential for high-speed computing and signal processing tasks.
  • Low Voltage Operation: It operates at a low voltage range from 0.9V to 3.6V, making it suitable for battery-operated and power-sensitive applications.
  • Ultra-Small Package: The device comes in an ultra-small microPak™ package, which is ideal for space-constrained applications.
  • Power Efficiency: This AND gate is designed for minimal power consumption, contributing to the overall energy efficiency of the systems it is integrated into.
  • High Noise Immunity: With built-in features to withstand electrical noise, the NL17SG08DFT2G ensures stable operation even in electrically noisy environments.

Applications

The versatility of the NL17SG08DFT2G makes it suitable for a wide range of applications including, but not limited to:

  • Portable and wearable technology
  • Smartphones and tablets
  • Embedded systems
  • IoT devices
  • Medical electronics
  • Automotive systems

Product Specifications

The NL17SG08DFT2G offers the following specifications:

  • Logic Type: 2-Input AND Gate
  • Operating Temperature: -55°C to +125°C, making it suitable for industrial environments.
  • Mounting Type: Surface Mount, for ease of integration in modern PCB designs.
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant, ensuring environmental safety and global compliance.

Overall, the NL17SG08DFT2G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, efficiency, and compact design makes it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,070+ $0.0542 $57.9940
2,600+ $0.0445 $115.7000
4,025+ $0.0431 $173.4775
5,545+ $0.0417 $231.2265
7,165+ $0.0403 $288.7495
9,585+ $0.0362 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess