EN
  • EN
  • DE

NL17SZ08P5T5G

Part No NL17SZ08P5T5G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SOT953  /  AND Gate IC 1 Channel SOT-953
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 17SZ
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-953
Package / Case SOT-953
Base Product Number NL17SZ08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNL17SZ08P5T5G,2156-NL17SZ08P5T5G-OS
Standard Package 8,000
Win Source Part Number 968085-NL17SZ08P5T5G
Ultra Librarian 3D Model Ultra Librarian NL17SZ08P5T5G CAD Model

Description

ON Semiconductor NL17SZ08P5T5G Logic Gate

The ON Semiconductor NL17SZ08P5T5G is a high-performance, two-input AND gate from the NL17SZ series, designed to operate with a power supply range of 1.65V to 5.5V. This versatile logic gate is a fundamental component for various digital circuits, making it an essential part of electronic design and application. Its small footprint and low power consumption make it suitable for portable and battery-powered devices.

Key Features

  • Operating Voltage: The device supports a wide range of operating voltages from 1.65V to 5.5V, enabling it to be used in various logic systems without the need for level shifting.
  • High Speed: With a propagation delay time of only 4.5ns at 5V, the NL17SZ08P5T5G ensures rapid signal processing, making it ideal for high-speed applications.
  • Low Power Consumption: The low static power consumption and minimal dynamic power dissipation make this AND gate an energy-efficient choice for power-sensitive designs.
  • SOT-953 Package: Encased in a compact SOT-953 package, the NL17SZ08P5T5G saves valuable board space and is well-suited for space-constrained applications.
  • Overvoltage Tolerance: Inputs are overvoltage tolerant to 5.5V, which adds a layer of protection against higher voltage levels that could otherwise damage the device.

Applications

The NL17SZ08P5T5G is commonly used in a variety of digital circuits where logical AND operations are required. Its applications span across numerous fields such as:

  • Smartphones and portable electronics
  • Computing devices
  • Data communication systems
  • Embedded systems
  • Signal processing units

ON Semiconductor's commitment to quality ensures that the NL17SZ08P5T5G meets the stringent requirements for reliability and performance. Whether you're designing a complex microprocessor system or a simple logic controller, the NL17SZ08P5T5G provides the functionality and durability needed for your digital applications.

For detailed technical specifications and application guidelines, refer to the official datasheet provided by ON Semiconductor. This product is RoHS compliant and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess