EN
  • EN
  • DE

NL17SZ19DFT2G

Part No NL17SZ19DFT2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832670-NL17SZ19DFT2G
Ultra Librarian 3D Model Ultra Librarian NL17SZ19DFT2G CAD Model

Description

ON Semiconductor NL17SZ19DFT2G: A Compact and Versatile Buffer

The NL17SZ19DFT2G from ON Semiconductor is a high-performance, single non-inverting buffer designed to meet the demands of high-speed signal processing while maintaining low power consumption. This buffer is part of the 1-bit non-inverting buffer/driver series, which is fabricated using silicon gate CMOS technology to achieve fast propagation delays, low ON resistances, and low power dissipation.

This component is housed in an ultra-small SC-88A/SOT-353 package, making it ideal for space-constrained applications in modern electronic devices. Despite its compact size, the NL17SZ19DFT2G delivers a robust performance, with a supply voltage range of 1.65V to 5.5V, which allows for use in a variety of logic systems and ensures compatibility with both CMOS and LVTTL levels.

Key features of the NL17SZ19DFT2G include:

  • High impedance inputs to ensure minimal loading on the input drive circuit.
  • Operating temperature range from -55°C to +125°C, allowing for reliable performance in extreme conditions.
  • 5.0 ns propagation delay, providing high-speed operation that is essential for fast logic circuits.
  • Low power consumption with a typical ICC of only 1 µA, making it suitable for battery-operated and power-sensitive applications.
  • Over-voltage tolerant inputs and outputs up to 5.5V, which provide additional protection and reliability for the device.

With its excellent signal integrity, the NL17SZ19DFT2G is an excellent choice for interfacing with high-speed bus lines or buffering signals to prevent loading. It is commonly used in a wide range of applications including portable electronics, computing devices, telecommunications, and anywhere else where a high-speed, non-inverting buffer is required.

ON Semiconductor's commitment to quality ensures that the NL17SZ19DFT2G meets the stringent requirements of the modern electronics industry, providing both performance and reliability. Whether you're designing a new system or upgrading an existing one, the NL17SZ19DFT2G is a versatile and efficient solution for your buffering needs.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess