EN
  • EN
  • DE

NLAS5223BMUR2G

Part No NLAS5223BMUR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX2 350MOHM 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 350mOhm
Channel-to-Channel Matching (ΔRon) 50mOhm (Max)
Voltage - Supply, Single (V+) 1.65V ~ 4.5V
Switch Time (Ton, Toff) (Max) 50ns, 50ns
-3db Bandwidth 19MHz
Charge Injection 38pC
Channel Capacitance (CS(off), CD(off)) 60pF
Current - Leakage (IS(off)) (Max) 500nA
Crosstalk -70dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.4x1.8)
Base Product Number NLAS5
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648940-NLAS5223BMUR2G
Ultra Librarian 3D Model Ultra Librarian NLAS5223BMUR2G CAD Model

Description

ON Semiconductor NLAS5223BMUR2G Product Overview

The NLAS5223BMUR2G from ON Semiconductor is a high-performance, single-pole double-throw (SPDT) analog switch designed to deliver efficient and reliable performance in a variety of applications. This compact switch is part of ON Semiconductor's portfolio of switch ICs, known for their durability and low power consumption.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RON) of typically 0.5 Ohms, ensuring minimal signal attenuation and power loss when the switch is in the ON state.
  • Wide Operating Voltage Range: The NLAS5223BMUR2G operates across a broad voltage range of 1.6V to 4.3V, making it suitable for battery-powered devices and various logic-level interfaces.
  • High Current Handling: It can handle continuous current up to 300 mA, enabling it to manage a wide array of signal types.
  • Low Power Consumption: With a low power consumption design, this switch helps extend battery life in portable applications.
  • Space-Saving Package: The switch is offered in an ultra-small µDFN package, which is ideal for space-constrained applications.

Applications

The NLAS5223BMUR2G is versatile and can be used in several applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Data Acquisition Systems
  • Medical Devices
  • Communication Systems

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The NLAS5223BMUR2G is produced in compliance with stringent industry standards, ensuring both reliability and eco-friendliness. The device is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components.

Conclusion

The NLAS5223BMUR2G analog switch from ON Semiconductor stands out for its low on-resistance, high current handling, and low power consumption. Its compact µDFN package and wide operating voltage range make it a practical choice for designers who require a reliable switch for their space-sensitive and power-conscious applications. ON Semiconductor's commitment to quality and environmental standards further ensures that this product is a responsible choice for today's electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess