EN
  • EN
  • DE

NLSX4014MUTAAG

Part No NLSX4014MUTAAG
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 258106-NLSX4014MUTAAG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLSX4014MUTAAG CAD Model

Description

The NLSX4014MUTAG is a versatile, high-performance logic level translator from ON Semiconductor designed to address the need for efficient voltage level translation in multi-voltage systems. This device is perfect for applications where two different voltage domains intersect, such as interfacing between low-voltage microcontrollers and higher voltage peripheral components.

Key Features

  • Bi-Directional Translation: The NLSX4014MUTAG offers bi-directional level translation without the need for a direction control signal, simplifying design and saving board space.
  • Auto Sensing: Its auto-sensing feature allows for translation between any voltage from 0.9V to 4.5V, making it highly flexible for various applications.
  • High-Speed Performance: With its capability to support high-speed signals, this translator is suitable for data transfer applications that require quick and reliable communication between different voltage domains.
  • Low On-Resistance: The low on-resistance of the switch allows for minimal signal distortion, ensuring integrity in communication and data transfer.
  • Power-Off Protection: The device provides power-off protection on the input side, which prevents any damaging backflow current to the lower voltage side when power is removed.

Applications

The NLSX4014MUTAG is ideal for a variety of applications, including but not limited to:

  • Mobile Devices
  • Computers and Laptops
  • Consumer Electronics
  • Data Communication Systems
  • Embedded Systems

Package and Quality

Housed in an ultra-small μDFN package, the NLSX4014MUTAG occupies minimal space on a PCB, making it an excellent choice for space-constrained applications. It is also compliant with the stringent requirements of the automotive industry, meeting AEC-Q100 standards for reliability and performance.

With its combination of bi-directional level shifting, auto-sensing capability, and high-speed performance, the NLSX4014MUTAG from ON Semiconductor is a smart choice for designers looking to bridge the gap between different logic levels in their electronic designs.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess