EN
  • EN
  • DE

NLV27WZ06DFT2G

Part No NLV27WZ06DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 2CH 2-INP SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202524-NLV27WZ06DFT2G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic Gates and Inverters
Series Automotive, AEC-Q100, 27WZ
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type Inverter
Number of Circuits 2
Features Open Drain
Voltage - Supply 1.65V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian NLV27WZ06DFT2G CAD Model

Description

The NLV27WZ06DFT2G is a high-performance dual inverter designed by ON Semiconductor, featuring Schmitt-trigger inputs. This device is part of ON Semiconductor's extensive range of logic products and is crafted to meet the requirements of various applications, particularly in the automotive and industrial markets.

Key Features

  • Operating Voltage Range: This inverter operates over a wide voltage range of 1.65V to 5.5V, making it versatile for various low-voltage applications.
  • Schmitt-Trigger Input: The Schmitt-trigger input provides a hysteresis feature that enhances noise immunity and allows for slow input transition signals, which is especially useful in noisy environments.
  • High Drive Capability: The NLV27WZ06DFT2G can source or sink 24 mA at output voltages at or near the threshold region, providing robust drive capabilities.
  • Temperature Range: It is designed to operate over an extended temperature range from -55°C to +125°C, ensuring reliability in harsh conditions.
  • ESD Performance: The device has excellent ESD performance with HBM levels of 2000V, ensuring durability against electrostatic discharges.

Applications

The NLV27WZ06DFT2G is suitable for a wide array of applications, including but not limited to:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free power-up / power-down circuits
  • Automotive systems requiring AEC-Q100 qualification

Package and Quality

The device comes in a compact SOT-363 package, which is ideal for space-constrained applications. ON Semiconductor ensures that the NLV27WZ06DFT2G meets stringent quality standards, including AEC-Q100 qualification for automotive-grade reliability. The product is also RoHS compliant, aligning with environmental regulations and standards for hazardous substances.

Conclusion

ON Semiconductor's NLV27WZ06DFT2G is a robust, high-performance dual inverter with Schmitt-trigger inputs designed for a wide range of applications. Its ability to operate across a broad voltage range and temperature spectrum, combined with its strong drive capability and excellent ESD performance, makes it a reliable choice for designers looking for a versatile logic solution.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0812 $58.0580
1,735+ $0.0667 $115.7245
2,685+ $0.0646 $173.4510
3,700+ $0.0625 $231.2500
4,785+ $0.0604 $289.0140
6,400+ $0.0542 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess