EN
  • EN
  • DE

PIC16HV785T-I/SO

Part No PIC16HV785T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name PIC16HV785
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889521-PIC16HV785T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16HV785T-I/SO CAD Model

Description

Microchip Technology's PIC16HV785T-I/SO Microcontroller

The PIC16HV785T-I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications requiring sophisticated control and monitoring. This versatile chip is housed in a compact SOIC package, making it ideal for space-constrained applications while offering robust features that enhance its functionality.

This microcontroller operates with a high-voltage (HV) technology, allowing it to run directly from a higher voltage supply without the need for external regulators. This feature simplifies the design and reduces the overall bill of materials for systems that can benefit from direct high-voltage operation. The PIC16HV785T-I/SO is particularly suitable for automotive, industrial, and consumer applications where efficiency and reliability are of paramount importance.

Key Features:

  • Enhanced Mid-Range Core: With 49 Instructions, 16 Stack Levels, and an internal oscillator, this MCU provides a balanced combination of performance and power efficiency.
  • Integrated Analog Features: Includes an analog-to-digital converter (ADC) with up to 12 channels and 10-bit resolution, which is ideal for sensor interfacing and data acquisition tasks.
  • Flexible Oscillator Structure: The versatile oscillator system supports a variety of clock sources, ensuring precise timing for a broad range of applications.
  • Memory: Equipped with 2048 bytes of flash program memory and 128 bytes of EEPROM data memory, the PIC16HV785T-I/SO offers ample space for complex programs and data storage.
  • Power-Saving Modes: Multiple power-saving modes, such as Idle and Sleep, help to minimize power consumption during periods of inactivity.

With its extended voltage range and low-power consumption, the PIC16HV785T-I/SO stands out as a microcontroller that can handle the demands of high-voltage applications while still maintaining power efficiency. Its rich set of peripherals, including timers, comparators, and PWM modules, make it an excellent choice for designers looking to develop robust and sophisticated control systems.

Whether you're designing automotive engine control units, industrial automation systems, or smart home devices, the PIC16HV785T-I/SO from Microchip Technology provides the performance and features necessary to create innovative and reliable solutions.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,093 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess