EN
  • EN
  • DE

NLV74HC244ADWR2G

Part No NLV74HC244ADWR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER NON-INVERT 6V 20SOIC  /  Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number NLV74HC244
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLV74HC244ADWR2G-OS,NLV74HC244ADWR2G-ND,ONSONSNLV74HC244ADWR2G,NLV74HC244ADWR2GOSTR,NLV74HC244ADWR2GOSDKR,NLV74HC244ADWR2GOSCT
Standard Package 1,000
Win Source Part Number 997301-NLV74HC244ADWR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC244ADWR2G CAD Model

Description

Product Overview: NLV74HC244ADWR2G

ON Semiconductor's NLV74HC244ADWR2G is a high-performance, advanced CMOS device that features octal non-inverting buffer/line drivers with 3-state outputs. This integrated circuit is designed to be used in bus-oriented systems where it can drive both heavy loads and provide high-speed data transmission. The NLV74HC244ADWR2G is particularly suitable for driving bus lines or buffer memory address registers due to its high noise immunity and low power consumption.

Key Features

  • High Speed: The device is capable of operating at high speeds, with propagation delay times significantly reduced, making it ideal for high-speed data transmission applications.
  • Low Power Consumption: Despite its high-speed capabilities, the NLV74HC244ADWR2G is designed for low power consumption, helping to minimize power usage in electronic systems.
  • 3-State Outputs: The 3-state outputs allow for efficient connection to a bus, as they can be placed in a high-impedance state, effectively disconnecting the driver from the bus.
  • Drive Capability: The device can drive up to 15 LSTTL loads, providing the ability to control multiple devices and lines from a single output.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, accommodating various levels of signal requirements and ensuring compatibility with a broad range of other logic families.

Applications

The NLV74HC244ADWR2G is versatile and can be used in a variety of applications, including:

  • Bus drivers
  • Memory address drivers
  • Buffer registers
  • Power management systems
  • Data communication systems

Package and Quality

The device is offered in a wide body SOIC-20 package, which ensures a compact footprint while providing sufficient pin separation for easy integration into PCB designs. The NLV74HC244ADWR2G is manufactured by ON Semiconductor, a leader in semiconductor solutions, ensuring high-quality and reliability. It is also compliant with the rigorous automotive industry standards, making it suitable for automotive applications.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The NLV74HC244ADWR2G is fully compliant with RoHS and Green standards, reducing the environmental impact by avoiding the use of hazardous substances in its construction.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6415 $60.9425
220+ $0.5264 $115.8080
340+ $0.5100 $173.4000
470+ $0.4936 $231.9920
610+ $0.4770 $290.9700
815+ $0.4277 $348.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,697 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess