EN
  • EN
  • DE

NM27C020Q120

Part No NM27C020Q120
Manufacturer ON Semiconductor
Catalog EPROM
Description IC EPROM 2MBIT PARALLEL 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - UV Memory IC 2Mb (256K x 8) Parallel 120 ns 32-CDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 32-CDIP (0.685", 17.40mm) Window
Case / Package 32-CDIP
Family Name NM27C020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 11
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929286-NM27C020Q120
Ultra Librarian 3D Model Ultra Librarian NM27C020Q120 CAD Model

Description

The NM27C020Q120 is a high-performance, 2 Megabit (256K x 8) Electrically Programmable Read-Only Memory (EPROM) chip designed by ON Semiconductor. This device is tailored for applications that require reliable, non-volatile memory storage with a high density. The NM27C020Q120 operates at a voltage range of 4.5V to 5.5V, making it compatible with a wide array of microcontroller and digital systems.

Key Features

  • Storage Capacity: 2 Mbit (256K x 8) offering ample space for firmware storage, boot code, or other critical data that needs to be preserved across power cycles.
  • Access Time: 120 ns access time, ensuring quick data retrieval for high-speed microprocessor systems.
  • Programming Voltage: The device supports a 12.5V ± 0.25V programming voltage, which is standard for EPROM technology.
  • Single 5V Power Supply: Designed to operate on a single 5V power supply for read and programming operations, simplifying power management in embedded systems.
  • Extended Temperature Range: It can operate in an extended temperature range, making it suitable for industrial applications that require robust performance under varying conditions.
  • CMOS Technology: Utilizes CMOS technology to reduce power consumption during operation and standby modes.
  • Package: Available in a 32-pin plastic DIP package, providing a standard footprint for easy integration into a variety of circuit boards.

Applications

The NM27C020Q120 is ideal for applications that demand high-density, non-volatile memory storage. It can be used in a wide range of products, including but not limited to:

  • Embedded systems and microcontrollers
  • Telecommunication equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its robust design and reliable storage capabilities, the NM27C020Q120 EPROM from ON Semiconductor is an excellent choice for designers who require a memory solution that can withstand the rigors of demanding applications while providing consistent performance.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $1.6147
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 100NS 32CDIP
Lowest to $16.3637
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309
STMicroelectronics
EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess