EN
  • EN
  • DE

M24256-BFMC6TG

Part No M24256-BFMC6TG
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 256KBIT 1MHZ 8MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 1MHz
Access Time 450ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MLP (2x3)
Win Source Part Number 206958-M24256-BFMC6TG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24256-BFMC6TG CAD Model

Description

The M24256-BFMC6TG from STMicroelectronics is a robust and high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed to provide reliable data storage and retrieval for a wide range of applications. This integrated circuit is part of the M24 series, which is known for its high-speed operation and low power consumption.

Key Features

  • Memory Size: The device offers a 256-Kbit memory capacity, which is suitable for applications requiring a moderate amount of non-volatile storage.
  • Data Retention: It has a data retention period of over 40 years, ensuring the longevity and durability of the stored information.
  • Write Endurance: The EEPROM is rated for more than 1 million write cycles, providing a high level of endurance for frequent data updates.
  • Interface: The M24256-BFMC6TG utilizes an I2C serial interface, allowing for easy integration into most microcontroller-based systems with minimal pin count.
  • Operating Voltage: It operates within a voltage range of 2.5 V to 5.5 V, accommodating various power supply levels and ensuring compatibility with both 3.3 V and 5 V logic levels.
  • Speed: With a clock frequency of up to 1 MHz, this EEPROM provides fast data transfer rates, which is essential for applications requiring quick access to stored data.
  • Package: The device comes in a compact 8-pin UFDFPN package, which is ideal for space-constrained applications.

Applications

The M24256-BFMC6TG is versatile and can be used in various applications including:

  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Computing platforms

Overall, the M24256-BFMC6TG EEPROM from STMicroelectronics is a reliable choice for designers and engineers looking for a non-volatile memory solution that combines long-term data retention with high write endurance and fast data access in a small footprint.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3980 $51.7400
310+ $0.3265 $101.2150
475+ $0.3163 $150.2425
655+ $0.3061 $200.4955
845+ $0.2959 $250.0355
1,135+ $0.2653 $301.1155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,716 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess