EN
  • EN
  • DE

M48Z35-70PC1

Part No M48Z35-70PC1
Manufacturer STMicroelectronics
Catalog SRAM
Description IC NVSRAM 256KBIT 70NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 70ns
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 1065202-M48Z35-70PC1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z35-70PC1 CAD Model

Description

STMicroelectronics M48Z35-70PC1 Timekeeper SRAM

The M48Z35-70PC1 is a 256 Kbit (32K x 8) Timekeeper SRAM, which is a highly integrated battery-backed memory module from STMicroelectronics. This innovative product combines a CMOS SRAM, a real-time clock (RTC), a quartz crystal, and a lithium battery all in a single PowerCap package. It is designed to maintain full functionality and data retention in the absence of an external power supply, making it an ideal solution for systems requiring reliable non-volatile memory and an accurate time base.

The real-time clock is a highly accurate, self-contained timekeeper that is capable of tracking time down to seconds, minutes, hours, day, date, month, and year, with leap year compensation valid up to the year 2100. The RTC functionality is crucial for applications that require precise timekeeping, such as data logging systems, industrial controllers, and point-of-sale terminals.

The M48Z35-70PC1 operates at a voltage range of 4.5V to 5.5V and features a fast access time of 70ns, ensuring quick read and write operations to the SRAM, which is essential for high-performance applications. The PowerCap package not only provides physical protection to the integrated battery and crystal but also allows for easy surface mounting on a printed circuit board, facilitating compact and robust designs.

One of the key features of the M48Z35-70PC1 is its integrated, long-life lithium battery. This battery ensures that data is retained and the real-time clock continues to function for a minimum of 10 years in the absence of external power. This feature is particularly important for applications where long-term reliability is paramount, such as in embedded systems, utility meters, and security systems.

The device also includes automatic power-fail chip deselect and write protection, ensuring data integrity during power transitions. Additionally, the M48Z35-70PC1 offers a BYTEWIDE™ control signal, allowing the user to easily switch between byte-wide and word-wide modes, providing flexibility for various system designs.

In summary, the STMicroelectronics M48Z35-70PC1 Timekeeper SRAM is a versatile and reliable memory solution that combines the practicality of non-volatile storage with the precision of an RTC, making it an excellent choice for a wide range of applications that require both data retention and accurate timekeeping capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 119PBGA / 18 Mbit (512 K × 36/1 M × 18) Flow Through SRAM
Lowest to $39.2665
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess