EN
  • EN
  • DE

11AA02UIDT-I/SN

Part No 11AA02UIDT-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description EEPROM Memory IC 2Kbit Single Wire 100 kHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 11AA02
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1478203-11AA02UIDT-I/SN
Ultra Librarian 3D Model Ultra Librarian 11AA02UIDT-I/SN CAD Model

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess