EN
  • EN
  • DE

AT45DB642-TI

Part No AT45DB642-TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT 20MHZ 40TSOP / Flash Parallel/Serial-SPI 3V/3.3V 64M-bit 8M x 8 18ns/70ns 40-Pin TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (1056 Bytes x 8192 pages)
Clock Frequency 20MHz
Write Cycle Time - Word, Page 14ms
Memory Interface Parallel, SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 40-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 40-TSOP
Win Source Part Number 769020-AT45DB642-TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT45DB642
Introduction Date May 02, 1997
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT45DB642-TI CAD Model

Description

Microchip Technology's AT45DB642-TI Serial Flash Memory

The AT45DB642-TI from Microchip Technology is a high-performance 64-megabit DataFlash® serial interface Flash memory device that is ideal for a wide range of digital applications. This particular model boasts an impressive array of features designed to provide flexible and reliable storage solutions for embedded systems.

Key Features:

  • Capacity: The device offers a substantial 64Mb of storage, providing ample space for boot code, firmware updates, and data logging.
  • Interface: It utilizes a high-speed Serial Peripheral Interface (SPI) that ensures fast data transfer rates, making it suitable for applications requiring quick access to stored data.
  • Operating Voltage: The AT45DB642-TI operates at a voltage range of 2.7V to 3.6V, making it compatible with various low-power applications and systems.
  • Page Size: It features a flexible page size (264 bytes or 528 bytes), which can be configured to suit the needs of the application, optimizing memory usage and minimizing overhead.
  • Endurance: The memory device is built for longevity, with an endurance of 100,000 write/erase cycles per page, ensuring data integrity and reliability over the product's lifespan.
  • Data Retention: It offers a data retention period of 20 years, providing long-term data storage without the need for periodic refreshes.

Applications:

The AT45DB642-TI is versatile and can be used in various applications, including:

  • Portable electronic devices
  • Digital cameras and audio devices
  • Medical devices
  • Industrial control systems
  • Smart cards
  • Internet of Things (IoT) devices

With its robust design and advanced features, the AT45DB642-TI is a reliable choice for designers and engineers looking for a high-capacity, non-volatile memory solution. Its industry-standard SPI interface ensures easy integration into existing designs, reducing development time and accelerating time to market for new products.

Microchip Technology's commitment to quality means that the AT45DB642-TI is not only a powerful component but also a dependable one, backed by the company's extensive support and expertise in the field of memory technologies.

You May Also Be Interested in

Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Intel
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6185 $67.8555
6+ $18.5588 $111.3528
9+ $17.9789 $161.8101
12+ $17.3989 $208.7868
15+ $16.8189 $252.2835
20+ $15.0790 $301.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess