EN
  • EN
  • DE

NM27C256QE150

Part No NM27C256QE150
Manufacturer ON Semiconductor
Catalog EPROM
Description IC EPROM 256KBIT PARALLEL 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150 ns 28-CDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Case / Package 28-CDIP
Family Name NM27C25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887472-NM27C256QE150
Ultra Librarian 3D Model Ultra Librarian NM27C256QE150 CAD Model

Description

ON Semiconductor NM27C256QE150: A High-Performance EPROM

The NM27C256QE150 is a quintessential product from ON Semiconductor, renowned for its reliability and performance in the field of non-volatile memory technology. This 256 Kilobit Electrically Programmable Read-Only Memory (EPROM) offers a substantial 32K x 8-bit data storage capacity, making it suitable for a wide range of applications that require data or program code to be stored permanently.

Designed with CMOS technology, the NM27C256QE150 is not only energy efficient but also provides a high-speed read access, which is crucial for performance-critical applications. The access time of 150 nanoseconds ensures that data retrieval is both quick and efficient, facilitating faster operation of the systems in which it is employed.

The robustness of the NM27C256QE150 is one of its standout features. It is capable of withstanding harsh conditions and has an operating temperature range of -40°C to +85°C, ensuring reliability across various environments. Additionally, this EPROM comes in a 28-pin DIP (Dual In-line Package), which is widely used and preferred for its ease of handling and integration into various types of circuit boards.

Programming the NM27C256QE150 is straightforward and user-friendly. It can be programmed with industry-standard EPROM programmers, which are readily available. Once programmed, the data is secured with its hardware data protection feature, which prevents accidental erasure or alteration of the contents. This is particularly important for applications where data integrity is paramount.

ON Semiconductor's NM27C256QE150 is also designed for long-term data retention, with a typical data retention period of 10 years, ensuring that the data stored today remains intact for a decade. Moreover, the device supports a total of 10,000 write/erase cycles, providing ample endurance for multiple reprogramming events over its lifespan.

In summary, the NM27C256QE150 from ON Semiconductor is a highly reliable and efficient EPROM, perfect for applications that demand a significant amount of permanent data storage with the convenience of electrical programmability. Its fast access time, durability, and ease of use make it an ideal choice for a variety of electronic systems.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess