Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series HiSec
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Encoder
Applications RF, IR
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NM95HS0
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 258484-NM95HS01M8
Ultra Librarian 3D Model Ultra Librarian NM95HS01M8 CAD Model

Description

The NM95HS01M8 is a versatile high-speed CMOS logic gate manufactured by ON Semiconductor, a leader in the semiconductor industry. This precision-engineered component is designed to meet the needs of modern digital systems that require quick and reliable logic operations.

Key Features

  • High-Speed Operation: The NM95HS01M8 is optimized for swift signal processing, making it ideal for high-frequency applications.
  • Low Power Consumption: Engineered with power efficiency in mind, it maintains high-speed performance while minimizing power draw, thus extending battery life in portable devices.
  • CMOS Technology: Utilizing advanced CMOS technology, the NM95HS01M8 offers excellent noise immunity and stable operation over a wide range of voltage levels.
  • Compact SMT Package: The device comes in an M8 package, which is a small outline, surface-mount package, allowing for high-density mounting on PCBs.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, making it suitable for interfacing with both legacy and modern digital systems.
  • High Output Drive: This logic gate is capable of driving high-current loads, making it suitable for a variety of digital applications.

Applications

The NM95HS01M8 is a highly adaptable component that can be used in a range of electronic systems, including:

  • Communication devices
  • Computers and computer peripherals
  • Data storage devices
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NM95HS01M8 is no exception and has been rigorously tested to ensure it meets the stringent standards for reliability and performance expected from ON Semiconductor components. This logic gate is a testament to ON Semiconductor's dedication to providing innovative solutions that power a smarter, greener, and more connected world.

You May Also Be Interested in

Analog Devices Inc.
DUAL 12-BIT MULTIPLYING DAC / Buffered Multiplying CMOS D/A Converter 24-CERDIP
Need more? Email Us
ECAD model for DAC8212AV/883C
Analog Devices Inc.
IC DCL 100TQFP / DCL 100-TQFP-EP (14x14)
Need more? Email Us
ECAD model for ADATE302-02BSVZ
Maxim Integrated
Precision Resistor Network 14-Pin TSSOP / IC INSTR AMP PROGR PREC 14-TSSOP
Need more? Email Us
ECAD model for MAX5426BEUD+
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $21.0779
ECAD model for KSZ8993
Analog Devices Inc.
16-BIT 12GSPS RF DAC WITH INTEGR / Signal Generator 324-BGA-ED (15x15)
Need more? Email Us
ECAD model for AD9166BBPZ
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO® Switch 784-FCBGA (29x29)
Need more? Email Us
ECAD model for 80HCPS1848CHMG
Microchip Technology
IC SWITCH 10/100 9PORT 208PQFP
Lowest to $4,300.7519
ECAD model for KSZ8999
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Need more? Email Us
ECAD model for MAX4846ELT+TG104
Microchip Technology
Ethernet Switch 3-Port 100Mbps 128-Pin PQFP Tray / IC SWITCH 10/100 3PORT 128QFP
Need more? Email Us
ECAD model for KSZ8993M

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention