Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type General Purpose
Frequency 7.3GHz ~ 20GHz
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 667280-SIM-24MH+
Ultra Librarian 3D Model Ultra Librarian SIM-24MH+ CAD Model

Description

The 667280-SIM-24MH+ is an RF Mixer designed for use in RF and wireless applications.

  • Frequency Range: 7.3GHz to 20GHz
  • Application: General-Purpose
  • Package: Surface Mount, 8-SMD no lead package
  • Brand: Mini-Circuits
  • Status: Active
  • Classification: EAR99
  • MSL Level: 1
  • ECCN Code: 8542.39.0001
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
MAX9996 DOWNCONVERSION MIXER
Need more? Email Us
ECAD model for MAX9996ETP
Maxim Integrated
IC MIXER 2-3.0GHZ DWNCONV 20TQFN
Need more? Email Us
ECAD model for MAX19996ETP+
Maxim Integrated
IC MXR 650MHZ-1GHZ UP/DWN 20TQFN
Lowest to $28.0065
ECAD model for MAX2031ETP+T
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $64.1501
ECAD model for HMC977LP4ETR
NXP / Nexperia
IC MIXER 900MHZ-2.4GHZ UP 6TSSOP
Lowest to $0.6780
ECAD model for BGA2022,115
Maxim Integrated
IC DOWNCONVERSION MIXER 36TQFN
Need more? Email Us
ECAD model for MAX19985ETX+
Maxim Integrated
IC MIXER 3-4GHZ DWNCONV 36TQFN
Lowest to $30.0763
ECAD model for MAX19999ETX+T
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Lowest to $159.0910
ECAD model for HMC554ALC3BTR
Analog Devices Inc.
RFIC DOWNCONVERTER SMT, 0.9 - 1.6 GHz | IC RFIC DOWNCONVERTER 24-QFN
Need more? Email Us
ECAD model for HMC621LP4E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5688 $63.1376
4+ $25.9026 $103.6104
6+ $25.0931 $150.5586
9+ $24.2837 $218.5533
11+ $23.4742 $258.2162
15+ $21.0459 $315.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 920 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention