EN
  • EN
  • DE
  • IT

MAX9996ETP

Part No MAX9996ETP
Manufacturer Maxim Integrated
Catalog RF Mixers
Description MAX9996 DOWNCONVERSION MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Maxim Integrated
Package Bulk
Product Status Active
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 1
Gain 8.3dB
Noise Figure 9.7dB
Secondary Attributes Down Converter
Current - Supply 206mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX9996
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632823-MAX9996ETP
Ultra Librarian 3D Model Ultra Librarian MAX9996ETP CAD Model

Description

Maxim Integrated MAX9996ETP Product Overview

The MAX9996ETP from Maxim Integrated is a state-of-the-art high dynamic range, down-conversion mixer designed to provide optimal performance for communication systems. With its advanced technology, this mixer is well-suited for a variety of applications, including but not limited to, base stations, wireless infrastructure, and RF transceiver systems.

This high-performance component operates over a wide frequency range, making it versatile for different frequency bands and communication standards. The MAX9996ETP exhibits an exceptional combination of linearity and noise performance, which is critical in maintaining signal integrity in complex RF environments.

Key features of the MAX9996ETP include a high third-order intercept point (IP3), low noise figure, and a broad input frequency range. These characteristics enable the mixer to handle high signal levels while maintaining low distortion, ensuring reliable and clear signal processing. The device also offers a high level of integration, reducing the need for external components and simplifying design efforts for engineers.

The MAX9996ETP is housed in a compact, thermally efficient 20-pin Thin QFN package, which is ideal for space-constrained applications while also providing enhanced thermal performance. Its small form factor allows for integration into compact system designs without sacrificing power or functionality.

Additional features of the MAX9996ETP include a single-ended RF input, which simplifies the interface to external components and reduces design complexity. The mixer also has an integrated LO buffer, which reduces the need for external local oscillator (LO) amplification, and an active biasing circuitry that ensures stable performance across various temperature and supply variations.

Overall, the Maxim Integrated MAX9996ETP is a robust and reliable choice for designers looking to implement a high-performance down-conversion mixer in their RF and microwave systems. Its superior linearity, low noise figure, and broad frequency range make it a versatile and efficient solution for demanding communication applications.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER HI IP3 DIE
Lowest to $97.0627
Analog Devices Inc.
IC MMIC MIXER DBL-BAL DIE
Lowest to $15.1667
Mini-Circuits
IC MIXER 5MHZ-1.5GHZ 6SMD
Lowest to $12.2280
Analog Devices Inc.
IC MMIC IQ MIXER DIE
Need more? Email Us
Mini-Circuits
IC MIXER 2MHZ-500MHZ 6SMD
Lowest to $15.2769
ON Semiconductor
DOWNCONVERTER IC FOR DIGITAL CAT / RF Mixer IC
Need more? Email Us
Analog Devices Inc.
IC MIXER 2GHZ-14GHZ 12QFN
Lowest to $64.1504
Skyworks Solutions Inc.
IC MIXER DOWN CONV SGL 16QFN / RF Mixer IC CDMA, LTE, W-CDMA, WiMAX 200MHz ~ 5GHz 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
MIXER WITH SELECTABLE DOUBLER
Lowest to $5.8676

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess