EN
  • EN
  • DE
  • IT

MAX2684EUE-T

Part No MAX2684EUE-T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description MIXER WITH SELECTABLE DOUBLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Maxim Integrated
Package Bulk
Product Status Active
RF Type General Purpose
Frequency 3.4GHz ~ 3.8GHz
Number of Mixers 1
Gain 6.7dB
Noise Figure 13.6dB
Secondary Attributes Down Converter
Current - Supply 55mA
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881396-MAX2684EUE-T
Ultra Librarian 3D Model Ultra Librarian MAX2684EUE-T CAD Model

Description

Maxim Integrated MAX2684EUE-T Low-Noise Amplifier

The MAX2684EUE-T is a high-performance, low-noise amplifier (LNA) designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This device is tailored for demanding RF applications where a low noise figure and high linearity are crucial for system performance. The MAX2684EUE-T is an ideal choice for a variety of wireless communication systems, including GPS receivers, ISM band applications, and satellite radio systems.

Key Features

  • Frequency Range: The MAX2684EUE-T operates over a broad frequency range, providing flexibility for use in multiple RF bands.
  • Low Noise Figure: This LNA boasts an exceptional noise figure, which minimizes the noise added to the signal, thereby improving the overall signal-to-noise ratio (SNR) of the system.
  • High Gain: It provides a high level of gain, which is essential for amplifying weak signals without significant distortion.
  • Adjustable Current: The device offers an adjustable supply current, giving designers the ability to balance power consumption with performance requirements.
  • Integrated Shutdown Feature: The LNA includes an integrated shutdown feature, allowing for power conservation when the amplifier is not in use.

Applications

  • Global Positioning System (GPS) Receivers
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Wireless Local Area Networks (WLANs)
  • Mobile Communication Devices
  • Satellite Radio Receivers

The MAX2684EUE-T is provided in a compact TSSOP-16 package, making it suitable for space-constrained applications. Its robust design ensures reliable operation under varying environmental conditions. With an operating temperature range of -40°C to +85°C, this LNA can function effectively in both commercial and industrial settings.

Maxim Integrated's commitment to quality is evident in the MAX2684EUE-T, which is designed to meet the stringent requirements of modern RF systems. Whether you're developing a consumer handheld device or an industrial-grade communication system, the MAX2684EUE-T offers a blend of performance, efficiency, and reliability that can significantly enhance your product's RF capabilities.

You May Also Be Interested in

Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,538 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess