EN
  • EN
  • DE

NOIV2SN2000A-QDC.

Part No NOIV2SN2000A-QDC.
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description CMOS Image Sensor, Global Shutter, 2.3 Megapixel, 23 FPS, CMOS Interface, Mono, Micro Lens
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Halogen Free Halogen Free
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 52
Operating Supply Voltage 3.6 V
RoHS Compliant
Win Source Part Number 1023382-NOIV2SN2000A-QDC.
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NOIV2SN2000A-QDC. CAD Model

Description

The NOIV2SN2000A-QDC from ON Semiconductor is a cutting-edge image sensor designed for a wide range of imaging applications. This high-performance sensor is part of ON Semiconductor's renowned portfolio of imaging solutions that cater to industrial, medical, and security markets.

Key Features

  • Resolution: The sensor boasts a resolution of 2 Megapixels, providing clear and detailed images suitable for high-precision tasks.
  • Frame Rate: With a high frame rate, the NOIV2SN2000A-QDC captures fast-moving scenes with ease, making it ideal for applications requiring dynamic imaging.
  • Pixel Size: The sensor features small pixel size, allowing for a compact optical format while maintaining excellent image quality.
  • Quantum Efficiency: It has a high quantum efficiency, ensuring that a significant proportion of incident photons are converted into image data.
  • Infrared Sensitivity: The sensor exhibits enhanced sensitivity in the near-infrared (NIR) spectrum, expanding its utility in various lighting conditions and applications.
  • Low Noise: Engineered to produce low noise levels, the NOIV2SN2000A-QDC delivers crisp images even in low-light conditions.
  • Dynamic Range: The wide dynamic range of the sensor ensures that both bright and dark areas of an image are captured with high fidelity.

Applications

The versatility of the NOIV2SN2000A-QDC makes it suitable for a diverse array of applications:

  • Industrial machine vision systems
  • Medical imaging equipment
  • Security and surveillance cameras
  • Scientific research
  • Automotive and aerial imaging

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NOIV2SN2000A-QDC image sensor is manufactured with this commitment in mind, ensuring consistent performance and longevity for critical applications.

For more detailed specifications, application notes, and support resources, customers are encouraged to visit the ON Semiconductor website or contact their sales representatives.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess