EN
  • EN
  • DE

NRTS10100PFST3G

Part No NRTS10100PFST3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 10A 100V TO277-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Diode Schottky 100 V 10A Surface Mount TO-277-3
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-277, 3-PowerDFN
Case / Package TO-277-3
Family Name NRTS10100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887578-NRTS10100PFST3G
Ultra Librarian 3D Model Ultra Librarian NRTS10100PFST3G CAD Model

Description

ON Semiconductor NRTS10100PFST3G Overview

The NRTS10100PFST3G is a cutting-edge semiconductor product from ON Semiconductor, a renowned leader in the electronic components industry. Designed to cater to a wide array of applications, this device is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the modern electronics market.

Key Features

  • High Reverse Voltage Capability: The NRTS10100PFST3G is characterized by its high reverse voltage capability, making it suitable for applications that require a robust performance in high-voltage environments.
  • Low Forward Voltage Drop: This product exhibits a low forward voltage drop, ensuring high efficiency and reduced power loss during operation, which is crucial for energy-sensitive designs.
  • Fast Switching Speed: The fast switching speed of this component is ideal for high-frequency applications, providing quick response times and improving overall device performance.
  • Robust Thermal Performance: ON Semiconductor has engineered this product to have excellent thermal performance, allowing it to maintain stability and functionality even under high-temperature conditions.

Applications

The NRTS10100PFST3G is versatile and can be integrated into various applications, including:

  • Power Management Systems
  • Automotive Electronics
  • DC-DC Converters
  • Telecommunication Circuits
  • Computer and Server Power Supplies

Quality and Reliability

ON Semiconductor ensures that the NRTS10100PFST3G meets the highest standards of quality and reliability. The component undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding situations. Users can trust this product to deliver consistent results over its lifespan, contributing to the longevity and dependability of their electronic systems.

Eco-Friendly

In addition to its technical prowess, the NRTS10100PFST3G is also designed with environmental sustainability in mind. ON Semiconductor is committed to minimizing the ecological impact of their products, and this component is no exception. It complies with various environmental standards, ensuring that it is as eco-friendly as it is powerful.

Overall, the NRTS10100PFST3G from ON Semiconductor is an exceptional choice for designers and engineers looking for a high-performance semiconductor that does not compromise on quality, efficiency, or environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6604 $59.4360
215+ $0.5419 $116.5085
330+ $0.5251 $173.2830
455+ $0.5081 $231.1855
590+ $0.4911 $289.7490
790+ $0.4403 $347.8370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess