EN
  • EN
  • DE

FCX1149ATA

Part No FCX1149ATA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 25V 3A SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 350mV @ 140mA, 4A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 500mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 135MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 015899-FCX1149ATA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FCX1149ATA CAD Model

Description

Introducing the FCX1149ATA - A High-Performance PNP Transistor from Diodes Incorporated

The FCX1149ATA is a cutting-edge PNP transistor designed and manufactured by the reputed semiconductor company, Diodes Incorporated. This transistor is part of their extensive range of bipolar transistors, which are renowned for their reliability and efficiency in various electronic applications. The FCX1149ATA is a particularly versatile component that can be used in numerous circuits, making it a valuable addition to any electronic enthusiast's or professional's inventory.

With its SOT-23 package, the FCX1149ATA is optimized for surface-mount technology, allowing for a compact and space-efficient design in electronic devices. This small form factor is crucial for modern electronics where space is at a premium, and it also contributes to better thermal performance and reduced parasitic inductances.

The FCX1149ATA boasts impressive electrical characteristics that make it suitable for high-speed switching and amplification tasks. It has a continuous collector current (Ic) rating of up to -1 A, which allows it to handle significant power for its size. Moreover, the device features a collector-emitter voltage (Vceo) of -60 V, providing a good safety margin for various applications. Its high gain bandwidth product further enhances its appeal for high-frequency operations.

One of the key advantages of the FCX1149ATA is its low saturation voltage, which ensures that the transistor operates efficiently with minimal power loss. This characteristic is particularly beneficial in power-sensitive applications, such as portable electronics, where extending battery life is essential. Additionally, the device's fast switching speeds contribute to reduced power consumption and improved performance in digital circuits.

Diodes Incorporated has also ensured that the FCX1149ATA meets rigorous quality standards, offering excellent reliability and consistency in performance. This PNP transistor is RoHS compliant, reflecting the company's commitment to environmental sustainability by avoiding the use of hazardous substances in its manufacturing processes.

In summary, the FCX1149ATA from Diodes Incorporated is a powerful PNP transistor that combines efficient operation with a compact package. Its suitability for high-speed switching, low power consumption, and reliable performance make it an ideal choice for a wide range of electronic applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3744 $50.5440
330+ $0.3072 $101.3760
505+ $0.2976 $150.2880
695+ $0.2880 $200.1600
900+ $0.2784 $250.5600
1,205+ $0.2496 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess