EN
  • EN
  • DE

NRVB5H100MFST3G

Part No NRVB5H100MFST3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description AUTO STANDARD OF MBR5H100MFST3G
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 730 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Mounting Type Surface Mount
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number NRVB5
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 649471-NRVB5H100MFST3G
Ultra Librarian 3D Model Ultra Librarian NRVB5H100MFST3G CAD Model

Description

ON Semiconductor NRVB5H100MFST3G Overview

The NRVB5H100MFST3G is a robust and efficient power MOSFET designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This particular MOSFET is part of the company's comprehensive portfolio of energy-efficient devices and is specifically tailored for high-performance applications that demand reliability and power density.

Key Features

  • High Current Capacity: The NRVB5H100MFST3G is capable of supporting a continuous drain current (ID) of up to 5A, making it suitable for handling high current loads in various applications.
  • Voltage Rating: With a drain-to-source voltage (VDS) rating of 100V, it can efficiently manage the requirements of mid-to-high voltage circuits.
  • Low RDS(on): This device boasts a low on-state resistance (RDS(on)) of typically only 82 mΩ at 10V, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching: Fast switching speeds are a hallmark of this MOSFET, ensuring that it can respond quickly to control signals, making it ideal for high-speed switching applications.
  • Thermal Management: The NRVB5H100MFST3G comes in a DPAK (TO-252) package, which provides excellent thermal performance and aids in maintaining stability under varying operating conditions.
  • Robustness: ON Semiconductor has designed this MOSFET with rugged features, including a 100% avalanche tested guarantee, which ensures reliability even under extreme conditions.

Applications

The NRVB5H100MFST3G is a versatile component that can be used in a wide range of applications. It is particularly well-suited for:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switch mode power supplies (SMPS)
  • LED lighting solutions

Conclusion

In conclusion, the NRVB5H100MFST3G from ON Semiconductor is an exemplary power MOSFET that offers a combination of high current handling, low resistance, fast switching, and robust thermal performance. Its suitability for a broad array of applications makes it an excellent choice for designers looking to enhance power efficiency and reliability in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess