EN
  • EN
  • DE

NRVBB30H60CTT4G

Part No NRVBB30H60CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V D2PAK / Diode Array 1 Pair Common Cathode Schottky 60 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer onsemi
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 620 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300 µA @ 60 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Surface Mount
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number NRVBB30
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVBB30H60CTT4GOSDKR,NRVBB30H60CTT4GOSCT,NRVBB30H60CTT4G-ND,NRVBB30H60CTT4GOSTR
Standard Package 800
Win Source Part Number 1324996-NRVBB30H60CTT4G
Ultra Librarian 3D Model Ultra Librarian NRVBB30H60CTT4G CAD Model

Description

ON Semiconductor NRVBB30H60CTT4G Diode

The ON Semiconductor NRVBB30H60CTT4G is a high-performance, robust diode designed to meet the demanding needs of a wide range of power management applications. This diode is a dual common cathode Schottky rectifier that offers a high current capability of 30A and a maximum repetitive peak reverse voltage of 60V, making it ideal for high-frequency power switching applications.

The NRVBB30H60CTT4G features a low forward voltage drop, which enhances system efficiency by minimizing power losses during the conduction phase. This characteristic is particularly beneficial in applications such as power supply circuits, DC-DC converters, and reverse battery protection circuits where efficiency is crucial.

Constructed with ON Semiconductor's proprietary trench technology, the NRVBB30H60CTT4G offers superior ruggedness and enhanced thermal performance. The device's package is the D2PAK (TO-263), which provides a compact footprint while still allowing for excellent heat dissipation. This ensures that the diode can handle high current densities and operate reliably over a wide temperature range, making it suitable for challenging industrial environments.

The NRVBB30H60CTT4G also boasts a low reverse leakage current, which reduces power consumption when the diode is in the blocking state. This feature is especially valuable in battery-powered devices where extending the battery life is a priority.

With its fast switching capability, the NRVBB30H60CTT4G minimizes switching losses and is capable of operating at high frequencies without compromising performance. This makes it an excellent choice for modern switching power supplies and other applications requiring high-speed operation.

ON Semiconductor has designed the NRVBB30H60CTT4G with reliability in mind. The device is RoHS compliant and lead-free, ensuring that it meets current environmental regulations and standards for electronic components.

In summary, the NRVBB30H60CTT4G from ON Semiconductor is a versatile and reliable Schottky diode that offers high efficiency, thermal performance, and ruggedness for a variety of power management applications. Its advanced features and robust design make it a top choice for engineers looking to enhance system performance and reliability.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3739 $61.8255
105+ $1.1273 $118.3665
160+ $1.0921 $174.7360
220+ $1.0568 $232.4960
285+ $1.0216 $291.1560
380+ $0.9159 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess