EN
  • EN
  • DE

NRVUA120VT3G

Part No NRVUA120VT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 875 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 2 µA @ 200 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVUA120
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 649486-NRVUA120VT3G
Ultra Librarian 3D Model Ultra Librarian NRVUA120VT3G CAD Model

Description

ON Semiconductor NRVUA120VT3G Overview

The NRVUA120VT3G is a high-performance, automotive-grade MOSFET designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust power MOSFET is specifically engineered to meet the demanding requirements of automotive applications, ensuring reliability, efficiency, and superior performance.

Key Features

  • High Current Capacity: The NRVUA120VT3G is capable of handling high currents, making it suitable for power-intensive applications within the automotive sector.
  • Low R<sub>DS(on): It offers a low on-resistance, which translates to reduced power losses and improved energy efficiency during operation.
  • Thermal Performance: Designed with an optimal thermal footprint, this MOSFET ensures enhanced heat dissipation, contributing to its reliability and longevity.
  • High-Temperature Operation: The device is capable of operating at high temperatures, a critical feature for under-the-hood automotive applications that experience extreme thermal conditions.
  • Automotive Grade: As an AEC-Q101 qualified component, the NRVUA120VT3G meets the stringent quality and reliability standards required for automotive applications.

Applications

The NRVUA120VT3G is ideal for a wide range of automotive applications, including:

  • Powertrain systems
  • Body control modules
  • Motor drives
  • Power management systems
  • LED lighting

Product Specifications

With a continuous drain current of up to 120 A and a drain-to-source voltage of 30 V, the NRVUA120VT3G is built to deliver exceptional performance. Its compact, surface-mount package ensures ease of integration into various automotive systems without compromising on power or efficiency.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The NRVUA120VT3G is compliant with RoHS directives, ensuring that it is free from hazardous substances. This commitment to quality and environmental responsibility makes the NRVUA120VT3G not only a powerful component for automotive applications but also a choice that aligns with global sustainability efforts.

In summary, the NRVUA120VT3G from ON Semiconductor is a top-tier, environmentally conscious MOSFET that provides automotive manufacturers with the performance, efficiency, and reliability needed to power the vehicles of today and tomorrow.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1562 $50.7650
685+ $0.1463 $100.2155
1,065+ $0.1414 $150.5910
1,525+ $0.1315 $200.5375
1,980+ $0.1265 $250.4700
2,470+ $0.1216 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,790 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess