Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 47k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Maximum) @ Ib, Ic 250mV @ 300μA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Power - Max 339mW
Mounting SMD
Package SOT-963
Manufacturer Package SOT-963
Win Source Part Number 790826-NSBC144EPDP6T5G
Popularity Medium
Supply and Demand Status Limited
Family Name NSBC144EPDP6
Introduction Date July 14, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian NSBC144EPDP6T5G CAD Model

Description

Introducing the NSBC144EPDP6T5G from ON Semiconductor

The NSBC144EPDP6T5G is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a high-performance, integrated circuit that offers robust features for a wide range of applications. It is designed to cater to the demanding needs of modern electronic systems, providing reliability and efficiency in a compact, surface-mount package.

Key Features

  • High Current Transfer Ratio (CTR): The NSBC144EPDP6T5G boasts a high CTR, which ensures efficient current transfer from input to output, making it ideal for signal processing applications.
  • Low Power Consumption: This component is engineered to operate with minimal power requirements, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Operating Temperature Range: With the ability to function across a broad temperature spectrum, the NSBC144EPDP6T5G is versatile for use in various environmental conditions.
  • Surface-Mount Package: The compact surface-mount package allows for efficient use of PCB space, facilitating miniaturization of end products.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and RoHS compliant, reducing the environmental impact and meeting global regulatory requirements.

Applications

The NSBC144EPDP6T5G is suitable for a wide array of applications, including but not limited to:

  • Signal processing
  • Power management
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NSBC144EPDP6T5G is built to meet strict quality standards, ensuring reliability and performance for critical applications. Each component is rigorously tested to guarantee it meets the specifications under various conditions.

Support and Resources

ON Semiconductor provides comprehensive technical support and resources for the NSBC144EPDP6T5G, including datasheets, application notes, and design tools. Customers can access these resources to accelerate the design process and bring their products to market faster.

In conclusion, the NSBC144EPDP6T5G from ON Semiconductor is an exceptional choice for designers looking for a reliable, high-performance, and energy-efficient component. Its advanced features and compliance with environmental standards make it a sustainable and versatile solution for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
TRANS 2PNP PREBIAS 0.25W SOT363 / Dual Bias Resistor Transistors
Lowest to $0.0444
ECAD model for MUN5114DW1T1
Rohm Semiconductor
Digital Transistor (Dual Digital Transistors for Inverter Drive)
Lowest to $0.0595
ECAD model for IMD9A
Rohm Semiconductor
TRANS PREBIAS DUAL NPN SMT6
Lowest to $0.4854
ECAD model for IMH14AT108
Nexperia USA Inc.
PUMD2-Q/SOT363/SC-88
Lowest to $0.5910
ECAD model for PUMD2-QX
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 50V 6DFN
Lowest to $2.5695
ECAD model for PQMD13Z
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT363 / Dual Bias Resistor Transistors
Lowest to $0.0685
ECAD model for MUN5332DW1T1
Toshiba Semiconductor and Storage
Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Lowest to $0.0763
ECAD model for RN1511
ON Semiconductor
TRANS PREBIAS 2NPN 50V SC88
Lowest to $0.1710
ECAD model for NSVMUN5211DW1T2G
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT363 / Dual Bias Resistor Transistors
Lowest to $0.0456
ECAD model for MUN5312DW1T1

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention