EN
  • EN
  • DE

NSDEMP11XV6T1

Part No NSDEMP11XV6T1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Diode Configuration 2 Pair Common Anode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 70 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number NSDEMP11
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 649556-NSDEMP11XV6T1
Ultra Librarian 3D Model Ultra Librarian NSDEMP11XV6T1 CAD Model

Description

ON Semiconductor NSDEMP11XV6T1 Overview

The NSDEMP11XV6T1 is a high-performance ESD protection diode designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This robust component is engineered to protect sensitive electronic circuits from electrostatic discharge (ESD) events, which can cause immediate or latent damage to electronic devices.

The NSDEMP11XV6T1 is ideal for safeguarding high-speed data lines and I/O ports in a variety of applications, including consumer electronics, mobile devices, and computer peripherals. Its low capacitance ensures that signal integrity is maintained, making it particularly suitable for interfaces such as USB, HDMI, and Ethernet.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage during ESD events, providing superior protection for sensitive circuitry.
  • Low Capacitance: With its low capacitance design, the NSDEMP11XV6T1 minimizes signal degradation, ensuring high-speed data transmission without interference.
  • Fast Response Time: The diode's fast response time ensures quick protection activation upon detecting an ESD event, helping to prevent damage to the protected device.
  • Small Package Size: The compact SOD-923 package makes it ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • High Reliability: As with all ON Semiconductor products, the NSDEMP11XV6T1 is designed for high reliability and performance consistency.

Applications

The NSDEMP11XV6T1 is versatile and can be utilized in a wide range of applications, including:

  • Smartphones, Tablets, and Wearable Devices
  • Laptops and Desktop Computers
  • Consumer Electronics such as TVs, Set-Top Boxes, and Gaming Consoles
  • Networking Equipment and Servers
  • USB Interfaces and Peripherals

In summary, ON Semiconductor's NSDEMP11XV6T1 provides robust ESD protection for electronic devices, ensuring long-term functionality and reliability. Its integration into a product's design can significantly enhance the durability and resilience of the device against the common threat of electrostatic discharge.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2936 $51.3800
415+ $0.2410 $100.0150
645+ $0.2334 $150.5430
890+ $0.2259 $201.0510
1,145+ $0.2184 $250.0680
1,535+ $0.1958 $300.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess