EN
  • EN
  • DE

NSPM0061MUT5G

Part No NSPM0061MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 6.3VWM 11.5VC 2UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196977-NSPM0061MUT5G
Win Source Part Number Cross
Manufacturer onsemi
Category Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Zener
Voltage - Reverse Standoff (Typ) 6.3V (Max)
Voltage - Breakdown (Min) 6.5V
Voltage - Clamping (Max) @ Ipp 11.5V
Applications General Purpose
Capacitance @ Frequency 12pF @ 1MHz
Ultra Librarian 3D Model Ultra Librarian NSPM0061MUT5G CAD Model

Description

The NSPM0061MUT5G is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is tailored to meet the needs of modern electronic devices that require efficient power management solutions to maintain optimal performance while minimizing power consumption.

Key Features

  • High Efficiency: The NSPM0061MUT5G is engineered to provide high-efficiency power conversion, which is critical for extending battery life in portable devices.
  • Compact Design: With its small form factor, this PMIC is ideal for space-constrained applications, allowing designers to save valuable board space without sacrificing performance.
  • Thermal Management: This device includes advanced thermal management features to ensure reliable operation even under high temperature conditions.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various applications and ensuring compatibility with different power sources.
  • Integrated Protection Circuits: ON Semiconductor has incorporated multiple protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the device and the system it powers.

Applications

The NSPM0061MUT5G is designed for a diverse array of applications, including but not limited to mobile phones, personal media players, handheld gaming consoles, and other portable electronic devices that demand efficient power regulation.

Technical Specifications

  • Package: Ultra-small leadless package for optimal board space saving
  • Output Voltage: Precisely regulated output for consistent performance
  • Switching Frequency: Optimized for a balance between efficiency and component size
  • Control Methodology: Utilizes advanced control techniques for improved stability and response

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NSPM0061MUT5G is built with the company's stringent quality control processes, ensuring that it meets and exceeds industry standards for reliability and performance.

Environmental Considerations

In alignment with global environmental standards, the NSPM0061MUT5G is designed to be RoHS compliant, minimizing the use of hazardous substances in its construction and making it an environmentally responsible choice for electronic device manufacturers.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4656 $51.2160
265+ $0.3821 $101.2565
410+ $0.3701 $151.7410
560+ $0.3582 $200.5920
725+ $0.3463 $251.0675
970+ $0.3104 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess