EN
  • EN
  • DE

NSR05F30NRT5G

Part No NSR05F30NRT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 500MA 2DSN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 500mA (DC)
Voltage - Forward (Vf) (Maximum) at If 430mV at 500mA
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 75μA at 30V
Mounting Style SMD
Manufacturer Package 2-XDFN
Supplier Device Package 2-DSN (1x.60)
Operating Temperature - Junction 150°C (Maximum)
Part Number Series NSR05F30
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802653-NSR05F30NRT5G
Ultra Librarian 3D Model Ultra Librarian NSR05F30NRT5G CAD Model

Description

ON Semiconductor NSR05F30NRT5G Product Overview

The NSR05F30NRT5G is a cutting-edge, high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is engineered to provide superior efficiency in a wide range of applications, making it a versatile component in modern electronic systems.

Key Features

  • Low Forward Voltage Drop: The NSR05F30NRT5G boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Current Capability: With a high current rating, this diode is capable of handling significant current levels, making it suitable for high-power applications.
  • Fast Switching Speed: The device's fast switching speed ensures minimal transition losses and is ideal for high-frequency circuits.
  • Compact Package: The small form factor of the SOD-123 package allows for a minimal footprint on circuit boards, providing more space for other components.
  • Low Leakage Current: Its low leakage current contributes to the overall energy efficiency of the system by minimizing idle power consumption.
  • Robust Temperature Performance: The NSR05F30NRT5G is designed to perform reliably over a wide temperature range, ensuring stability across various operating conditions.

Applications

The ON Semiconductor NSR05F30NRT5G is ideal for a variety of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Automotive applications
  • LED lighting
  • Reverse polarity protection

Product Specifications

The NSR05F30NRT5G operates with a continuous reverse voltage of 30V and has a forward current of 0.5A. The device is encapsulated in a highly durable SOD-123 package that not only ensures protection against environmental factors but also facilitates easy integration into a wide range of electronic assemblies.

In conclusion, the NSR05F30NRT5G from ON Semiconductor combines efficiency, high performance, and compact design to meet the rigorous demands of modern electronics. Its robust construction and adherence to industry standards make it a reliable choice for designers and engineers looking to enhance the performance of their applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,232 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess