EN
  • EN
  • DE

NSR05T30P2T5G

Part No NSR05T30P2T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description TRENCH SCHOTTKY  /  Diode Schottky 30 V 500mA (DC) Surface Mount SOD-923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 500mA (DC)
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 9 ns
Current - Reverse Leakage @ Vr 85 µA @ 30 V
Capacitance @ Vr, F 33pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-923
Supplier Device Package SOD-923
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NSR05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names ,488-NSR05T30P2T5GDKR,488-NSR05T30P2T5GCT,488-NSR05T30P2T5GTR,NSR05T30P2T5G-ND
Standard Package 8,000
Win Source Part Number 962630-NSR05T30P2T5G
Ultra Librarian 3D Model Ultra Librarian NSR05T30P2T5G CAD Model

Description

Introducing the NSR05T30P2T5G from ON Semiconductor

The NSR05T30P2T5G is a state-of-the-art Schottky Barrier Diode designed by ON Semiconductor, a company renowned for its innovative approach in power and signal management. This product is tailored for applications that require efficient power management and high-speed switching. The NSR05T30P2T5G is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.

Key Features

  • Low Forward Voltage Drop: The NSR05T30P2T5G boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capacity: With its ability to handle a substantial current, this diode is suitable for high-load applications.
  • Fast Switching Speed: The fast switching speed of the NSR05T30P2T5G makes it an ideal choice for high-frequency applications, ensuring minimal energy is wasted in the transition between on and off states.
  • Power Dissipation: This diode is designed to effectively dissipate power, which helps in maintaining the stability and longevity of the device.
  • Compact Package: Housed in a small SOD-923 package, the NSR05T30P2T5G is perfect for space-constrained applications without compromising on performance.

Applications

The NSR05T30P2T5G is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Power supply circuits
  • DC-DC converters
  • Backlighting for LCDs
  • Portable devices
  • Automotive applications
  • High-speed line rectification

Reliability and Quality Assurance

ON Semiconductor ensures that the NSR05T30P2T5G meets the highest quality standards. Each diode is subjected to rigorous testing and quality control measures to guarantee reliable performance in various conditions. With ON Semiconductor's commitment to quality, customers can trust the NSR05T30P2T5G for their critical applications.

In conclusion, the NSR05T30P2T5G Schottky Barrier Diode from ON Semiconductor is a high-performance, energy-efficient solution for modern electronic applications. Its low forward voltage drop, high current capacity, and fast switching speeds make it an excellent choice for designers looking to enhance system efficiency and performance.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0460 $57.9600
3,060+ $0.0378 $115.6680
4,735+ $0.0367 $173.7745
6,515+ $0.0355 $231.2825
8,450+ $0.0342 $288.9900
11,280+ $0.0307 $346.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess