EN
  • EN
  • DE

NSR20F30NXT5G

Part No NSR20F30NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 2A (DC)
Voltage - Forward (Vf) (Max) @ If 480mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 30V
Mounting SMD (SMT)
Case / Package 2-DSN (1.6x.80)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1083636-NSR20F30NXT5G
Family Name NSR20F30NX
Introduction Date January 28, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSR20F30NXT5G CAD Model

Description

The NSR20F30NXT5G is a cutting-edge semiconductor device from ON Semiconductor, a renowned leader in energy-efficient innovations. This product stands out as a Schottky Barrier Diode, designed for applications that demand high efficiency and reliability. It is a perfect fit for modern electronic systems where power management is critical.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capacity: With a 2.0 Ampere continuous forward current, the NSR20F30NXT5G is capable of handling high current applications with ease.
  • Power Dissipation: It has a power dissipation of 1.25 Watts, which ensures that the device can manage power effectively without overheating.
  • High Junction Temperature: The device can operate at a high junction temperature of 125°C, making it suitable for high-temperature environments.
  • Low Leakage Current: The NSR20F30NXT5G is engineered to have a low leakage current, which is crucial for maintaining energy efficiency and reducing power consumption when the diode is in the off state.

Applications

The NSR20F30NXT5G is versatile and can be used in various applications, including:

  • Power supply management in portable devices
  • DC-DC converters
  • Load switching applications
  • Reverse battery protection circuits
  • Automotive applications where high-temperature operation is required

Package and Compliance

The device comes in a compact SOD-123 package, which is suitable for surface-mount technology (SMT) and helps in saving valuable board space. Additionally, the NSR20F30NXT5G is compliant with RoHS directives, indicating that it is manufactured with environmentally friendly materials and processes.

Conclusion

In conclusion, the ON Semiconductor NSR20F30NXT5G is a robust and efficient solution for modern electronic applications that require high-performance diodes. Its low forward voltage drop, high current capacity, and ability to operate at high temperatures make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2873 $50.2775
425+ $0.2358 $100.2150
660+ $0.2284 $150.7440
905+ $0.2210 $200.0050
1,170+ $0.2137 $250.0290
1,570+ $0.1916 $300.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess