EN
  • EN
  • DE

NST3904DXV6T1

Part No NST3904DXV6T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANSISTOR NPN 200MA 40V SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 200mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 500mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number NST3904
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 649590-NST3904DXV6T1
Ultra Librarian 3D Model Ultra Librarian NST3904DXV6T1 CAD Model

Description

ON Semiconductor NST3904DXV6T1

The ON Semiconductor NST3904DXV6T1 is a high-performance, dual NPN bipolar transistor designed to offer a compact and efficient solution for a variety of electronic applications. This product is a testament to ON Semiconductor's commitment to providing industry-leading components that combine innovation with reliability.

Key Features

  • Transistor Type: The NST3904DXV6T1 features dual NPN transistors, which are known for their fast switching and amplification capabilities.
  • Configuration: It is configured in a monolithic chip, which means that both transistors are integrated into a single piece of semiconductor material, providing matched pair characteristics.
  • Voltage Ratings: These transistors are designed to handle a collector-emitter voltage (Vceo) of up to 40V, which makes them suitable for a wide range of applications.
  • Current Capacity: With a continuous collector current (Ic) rating of 200mA, the NST3904DXV6T1 can drive moderate loads with ease.
  • Power Dissipation: The device has a power dissipation of 250mW, ensuring that it can handle a fair amount of power without overheating.
  • Package: Housed in a small SOT-563 surface-mount package, this component is ideal for space-constrained applications.

Applications

The NST3904DXV6T1 is versatile and can be used in a variety of electronic circuits. Its typical applications include:

  • Signal processing
  • Audio amplifiers
  • Switching and linear amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • General-purpose switching and amplification

Quality and Reliability

ON Semiconductor's NST3904DXV6T1 is manufactured with the highest standards of quality and reliability. It is designed to withstand the demanding conditions of commercial, industrial, and automotive environments. The product is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

Whether you're designing a new circuit or looking to improve an existing one, the NST3904DXV6T1 from ON Semiconductor is an excellent choice for a reliable and efficient dual NPN transistor solution.

You May Also Be Interested in

ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.6207
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1180 $57.8200
1,195+ $0.0969 $115.7955
1,850+ $0.0939 $173.7150
2,545+ $0.0909 $231.3405
3,290+ $0.0878 $288.8620
4,400+ $0.0788 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204,000 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess