EN
  • EN
  • DE

NSV40301MZ4T3G

Part No NSV40301MZ4T3G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description 3.0 A, 40 V Low VCE(sat) NPN Power Bipolar Junction Transistor AEC-Q101 Qualified
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1082818-NSV40301MZ4T3G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSV40301MZ4T3G CAD Model

Description

Product Overview: NSV40301MZ4T3G

The NSV40301MZ4T3G from ON Semiconductor is a cutting-edge, high-performance low dropout voltage regulator (LDO) designed to meet the rigorous requirements of today's advanced electronic applications. This precision device is engineered to provide a stable and reliable power supply, making it an ideal choice for sensitive electronics that demand consistent voltage levels for optimal performance.

Key Features

  • Output Voltage: The NSV40301MZ4T3G offers a fixed output voltage, providing a stable and precise power source for critical circuit components.
  • High Accuracy: With its high level of voltage accuracy, this LDO ensures that the output remains within tight tolerances, essential for sensitive applications.
  • Low Dropout: The low dropout performance of this device minimizes the voltage difference between the input and output, allowing for efficient operation even when the supply voltage is close to the output voltage.
  • Current Capacity: Capable of delivering a significant amount of current, the NSV40301MZ4T3G is suitable for powering a variety of components without compromising performance.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, ensuring long-term reliability and stability.
  • Package: Housed in a compact SOT-223 package, this LDO is designed for space-constrained applications, offering a minimal footprint on the PCB.

Applications

The NSV40301MZ4T3G is versatile and can be used in a wide range of applications. Its precision and reliability make it particularly well-suited for:

  • Automotive electronics
  • Portable devices
  • Microprocessor/microcontroller power supplies
  • Wireless communication devices
  • Power management circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSV40301MZ4T3G is no exception. This product is manufactured to meet the highest industry standards, ensuring both performance and durability. With its robust design and built-in protection features, this LDO regulator is an excellent choice for designers looking for a reliable power management solution.

Whether for automotive, industrial, or consumer electronics, the NSV40301MZ4T3G from ON Semiconductor stands out as a top-tier component for stable voltage regulation in critical applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess