EN
  • EN
  • DE

NSVBAS16WT3G

Part No NSVBAS16WT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Diode Standard 100 V 200mA (DC) Surface Mount SC-70-3 (SOT323)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3 (SOT323)
Family Name NSVBAS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929400-NSVBAS16WT3G
Ultra Librarian 3D Model Ultra Librarian NSVBAS16WT3G CAD Model

Description

ON Semiconductor NSVBAS16WT3G Product Overview

The NSVBAS16WT3G is a high-performance switching diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered for applications requiring a high-speed switching operation in a compact surface-mount package. It is a popular choice in the electronics industry due to its reliability, efficiency, and versatility.

Key Features

  • Fast Switching Speed: The NSVBAS16WT3G is optimized for swift switching performance, making it suitable for high-frequency applications.
  • Surface-Mount Package: This diode comes in a small SOD-323 package, which is ideal for space-constrained applications and helps in achieving a more compact circuit design.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during conduction.
  • High Current Capability: Despite its small size, the NSVBAS16WT3G can handle a substantial continuous forward current, making it an excellent choice for various electronic circuits.
  • Low Capacitance: The diode has low capacitance, which is beneficial for high-speed signal processing and reduces signal distortion.

Applications

  • High-speed switching circuits
  • General-purpose switching applications
  • Signal processing
  • Power management systems
  • Consumer electronics
  • Automotive systems

Product Specifications

The NSVBAS16WT3G has a maximum repetitive reverse voltage (VRRM) of 75 volts and a continuous forward current (IF) of 200 mA. Its fast switching speed and low capacitance are crucial for high-speed applications. The operating junction temperature range is from -55°C to +150°C, ensuring functionality across a wide range of environmental conditions.

ON Semiconductor's commitment to quality is evident in the design and manufacturing of the NSVBAS16WT3G. This diode is a testament to the company's dedication to providing components that meet the rigorous demands of today's electronic devices. Whether for industrial, automotive, or consumer applications, the NSVBAS16WT3G is a reliable and efficient choice for designers and engineers looking for a high-speed switching diode.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Micro Commercial Co
Interface
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3727 $50.3145
330+ $0.3059 $100.9470
510+ $0.2963 $151.1130
700+ $0.2867 $200.6900
905+ $0.2772 $250.8660
1,210+ $0.2485 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess