EN
  • EN
  • DE

NSVBAS19LT1G

Part No NSVBAS19LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 120V 200MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features Diode Standard 120 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name NSVBAS19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSVBAS19LT1GOSTR, NSVBAS19LT1GOSCT, NSVBAS19LT1GOSDKR, NSVBAS19LT1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929401-NSVBAS19LT1G
Ultra Librarian 3D Model Ultra Librarian NSVBAS19LT1G CAD Model

Description

ON Semiconductor NSVBAS19LT1G - General Purpose Diode

The NSVBAS19LT1G from ON Semiconductor is a versatile and high-performance diode designed to meet the needs of a wide range of electronic applications. This diode is part of the BAS19 series, renowned for its reliability and efficiency in circuit protection and voltage regulation tasks. The NSVBAS19LT1G is a surface-mount device that comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • High Reverse Voltage: With a reverse voltage of 120V, the NSVBAS19LT1G can handle high voltage environments, providing robust performance in various applications.
  • Fast Switching Speed: This diode boasts a fast switching speed, which is crucial for applications requiring quick response times.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency, which is especially important in battery-powered devices.
  • High Current Capability: With a continuous forward current of 200mA, the NSVBAS19LT1G can support a wide range of current requirements.
  • Surface-Mount Package: The SOT-23 package allows for efficient assembly and space-saving design, making it suitable for high-density PCB layouts.

Applications

The NSVBAS19LT1G is a general-purpose diode that can be used in various electronic circuits. Its fast switching capabilities and high voltage tolerance make it suitable for:

  • Switching power supplies
  • DC-DC converters
  • Protection circuits
  • Reverse voltage protection
  • Signal demodulation
  • Logic circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSVBAS19LT1G is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial, commercial, and consumer applications. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

In summary, the NSVBAS19LT1G from ON Semiconductor is a high-quality, efficient, and reliable diode that offers a combination of fast switching, high voltage capacity, and low power loss. Its compact form factor and versatility make it an excellent choice for designers looking to optimize their electronic designs for performance and space.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,525+ $0.0328 $50.0200
3,720+ $0.0269 $100.0680
5,750+ $0.0261 $150.0750
7,910+ $0.0253 $200.1230
10,250+ $0.0244 $250.1000
13,700+ $0.0219 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
MOQ: 1525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess