EN
  • EN
  • DE

NSVBAV99WT3G

Part No NSVBAV99WT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 99V 200MA SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Series Connection Standard 100 V 215mA Surface Mount SC-70, SOT-323
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3 (SOT323)
Family Name NSVBAV99
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSVBAV99WT3GOSDKR, NSVBAV99WT3GOSTR, NSVBAV99WT3GOSCT, NSVBAV99WT3G-ND
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929408-NSVBAV99WT3G
Ultra Librarian 3D Model Ultra Librarian NSVBAV99WT3G CAD Model

Description

ON Semiconductor NSVBAV99WT3G Dual Switching Diode

The NSVBAV99WT3G from ON Semiconductor is a high-performance, dual switching diode designed to meet a wide range of applications. This component is especially suitable for situations requiring a fast switch with low leakage current. The NSVBAV99WT3G is a versatile and reliable choice for designers looking to improve efficiency and performance in their circuits.

Constructed with the innovative SOT-323 package, the NSVBAV99WT3G is not only compact but also offers excellent power dissipation characteristics. Its small form factor makes it an ideal choice for space-constrained applications, while its robust design ensures reliability and longevity even under demanding conditions.

One of the key features of the NSVBAV99WT3G is its fast switching speed. With a reverse recovery time of just 6ns, this diode is capable of operating at high frequencies, which is essential for modern digital and communication applications. This swift performance minimizes losses and improves overall efficiency, making it an excellent choice for high-speed switching applications.

The NSVBAV99WT3G also boasts a low forward voltage drop, typically just 0.715V at 10mA. This characteristic ensures that power loss is kept to a minimum during the forward conduction phase, contributing to the energy efficiency of the overall system. Additionally, the diode has a maximum continuous forward current of 200mA, allowing it to handle moderate levels of current without overheating or failing.

With its low leakage current of 2.5µA at 75V, the NSVBAV99WT3G ensures that power consumption is kept to a minimum when the diode is in the reverse-biased state. This feature is particularly important for battery-powered devices, where every microampere of leakage can reduce the operational life of the battery.

In summary, the ON Semiconductor NSVBAV99WT3G is a dual switching diode that offers fast switching speeds, low forward voltage drop, and minimal leakage current. Its compact SOT-323 packaging and high reliability make it an excellent choice for a wide range of applications, including high-frequency switching and portable electronic devices.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263,333 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess