EN
  • EN
  • DE

NSVMUN5213DW1T3G

Part No NSVMUN5213DW1T3G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 50V DUAL BIPO SC88-6  /  Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr onsemi
Package Tape & Reel
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 47kOhms
Resistor - Emitter Base (R2) 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 250mW
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number NSVMUN5213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names NSVMUN5213DW1T3GOSCT,NSVMUN5213DW1T3G-ND,NSVMUN5213DW1T3GOSTR,NSVMUN5213DW1T3GOSDKR
Standard Package 10,000
Win Source Part Number 1109294-NSVMUN5213DW1T3G
Ultra Librarian 3D Model Ultra Librarian NSVMUN5213DW1T3G CAD Model

Description

Product Overview: NSVMUN5213DW1T3G - ON Semiconductor

The NSVMUN5213DW1T3G from ON Semiconductor is a cutting-edge, dual PNP transistor designed to deliver high performance and reliability for a wide range of applications. This bipolar transistor is engineered to provide excellent current gain and low saturation voltage, ensuring efficient operation in various circuit configurations.

Key Features

  • Device Type: Dual PNP Bipolar Transistor
  • Configuration: Dual transistor design allows for compact circuit design and reduced board space.
  • Current Rating: Capable of handling a continuous collector current of up to 100 mA, making it suitable for moderate power applications.
  • Voltage Rating: Features a collector-emitter voltage (VCEO) of -50 V, providing ample headroom for a variety of uses.
  • Power Dissipation: With a power dissipation of 200 mW, this transistor can manage a fair amount of energy without overheating.
  • Gain Bandwidth Product (fT): Offers a transition frequency of 50 MHz, which is ideal for high-speed switching applications.
  • Package: Comes in a compact SOT-363 package, which is perfect for space-constrained applications.
  • Mounting Type: Surface-mount technology (SMT) for streamlined manufacturing and assembly processes.
  • Lead-Free and RoHS Compliant: Meets environmental standards, which is important for companies looking to create eco-friendly products.

Applications

The NSVMUN5213DW1T3G is versatile and can be used in various electronic circuits. It is particularly well-suited for applications such as:

  • Signal processing
  • Power management
  • Switching regulators
  • Amplification circuits
  • Consumer electronics
  • Telecommunications

ON Semiconductor's commitment to quality ensures that the NSVMUN5213DW1T3G transistor meets the high standards required for professional electronic components. Whether you're designing consumer gadgets or sophisticated industrial equipment, this dual PNP transistor is an excellent choice for reliable and efficient performance.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess