EN
  • EN
  • DE

NTA4015NT1G

Part No NTA4015NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 238MA SC75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 238mA (Tj)
Rds On (Max) @ Id, Vgs 3Ohm @ 10mA, 4.5V
Vgs(th) (Max) @ Id 1.5V @ 100µA
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 20 pF @ 5 V
Power Dissipation (Max) 300mW (Tj)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SC-75, SOT-416
Package / Case SC-75, SOT-416
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 649622-NTA4015NT1G
Ultra Librarian 3D Model Ultra Librarian NTA4015NT1G CAD Model

Description

Introducing the NTA4015NT1G MOSFET from ON Semiconductor

The NTA4015NT1G is a state-of-the-art MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is tailored for a wide range of applications, offering designers a compact and efficient solution for their power management needs. With its impressive features and robust design, the NTA4015NT1G is an ideal choice for both professional and consumer electronics.

Key Features

  • Device Type: This product is a P-Channel MOSFET, which allows for efficient switching and control of electronic signals.
  • Voltage Rating: The NTA4015NT1G is rated for a drain-source voltage (VDS) of -20V, providing a good balance between performance and power consumption.
  • Current Capacity: It can handle a continuous drain current (ID) of -3.5A, making it capable of driving moderate loads with ease.
  • RDS(on): The device boasts a low drain-source on-resistance of 119 mOhms at VGS = -4.5V, which translates to reduced power losses and improved efficiency.
  • Power Dissipation: With a power dissipation of 1.25W, the NTA4015NT1G can manage thermal conditions effectively, ensuring reliable operation over time.
  • Package: The component comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this MOSFET is lead-free and RoHS compliant, minimizing the ecological impact of electronic components.

Applications

The versatility of the NTA4015NT1G allows it to be used in a variety of applications, including:

  • Power management circuits
  • Load/switching applications
  • Battery-powered devices
  • DC/DC converters
  • Motor control systems

ON Semiconductor's NTA4015NT1G MOSFET is a reliable and efficient solution for designers looking to optimize their power management strategies. Its combination of low on-resistance, high current capacity, and small package size makes it an excellent choice for a multitude of electronic applications where performance and space are critical.

You May Also Be Interested in

Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess