The ON Semiconductor NTB5411N is a high-performance N-Channel Power MOSFET designed for a wide range of applications that demand high efficiency and reliability. This MOSFET features advanced technology that provides excellent on-state resistance and switching performance, making it ideal for high-power switching and power management tasks.
Key Features:
- High Current Capability: The NTB5411N is capable of handling continuous drain currents up to 33A, making it suitable for high-current applications.
- Low On-Resistance: With a typical on-resistance of just 8.7 mΩ, this MOSFET ensures minimal power loss and improved overall efficiency.
- High Switching Speed: Fast switching speeds are achieved thanks to the optimized gate charge, which enhances performance in high-frequency power conversion systems.
- Robust Thermal Performance: The MOSFET is encapsulated in a TO-220 package, which offers excellent thermal characteristics and simplifies heat dissipation.
- Voltage Handling: Designed to withstand voltages up to 100V, the NTB5411N provides a robust solution for various circuit designs.
Applications:
The NTB5411N is versatile and can be used in a range of applications, including:
- DC/DC converters
- Motor drives
- Power supply units
- Automotive applications
- Switch mode power supplies (SMPS)
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the NTB5411N is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in the most demanding conditions.
Environmental Compliance:
The NTB5411N is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.
Whether you are designing power supplies, working on motor control, or developing high-efficiency converters, the NTB5411N from ON Semiconductor provides the performance and reliability required for your advanced electronic designs.