The NTB65N02RT4G is a state-of-the-art N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in innovative energy-efficient semiconductor solutions. This high-performance transistor is engineered to handle significant power levels and is commonly utilized in a wide array of applications including power management, automotive, and industrial systems.
Key Features
- High Efficiency: With a low on-state resistance (R<sub>DS(on)), the NTB65N02RT4G ensures high efficiency in power conversion, leading to energy savings and reduced heat generation.
- Robust Thermal Performance: The device is encapsulated in a durable Pb-free package that enhances its thermal characteristics, allowing for better heat dissipation and improved reliability in high-temperature environments.
- High Current Capability: This MOSFET is capable of conducting large currents, making it suitable for high-power applications.
- Gate Charge Optimization: The optimized gate charge of the NTB65N02RT4G enables faster switching speeds, which is critical for high-frequency operations.
Applications
The versatility of the NTB65N02RT4G allows it to be used in various applications, such as:
- DC/DC converters
- Motor drives
- Power supply systems
- Automotive applications
- Switching regulators
- Power management solutions
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
24V
Continuous Drain Current (I<sub>D)
98A
Power Dissipation (P<sub>D)
3.8W
Operating Temperature Range
-55°C to +175°C
Package
TO-263 (D2PAK)
Quality and Environmental Compliance
The ON Semiconductor NTB65N02RT4G is RoHS compliant and adheres to the highest standards of quality and environmental management, reflecting ON Semiconductor's commitment to environmental responsibility and sustainable manufacturing practices.