EN
  • EN
  • DE
  • IT

NTD3055-094T4G

Part No NTD3055-094T4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 12A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 450pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta), 48W (Tj)
Maximum Rds On at Id,Vgs 94 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 004151-NTD3055-094T4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian NTD3055-094T4G CAD Model

Description

ON Semiconductor NTD3055-094T4G MOSFET Overview

The ON Semiconductor NTD3055-094T4G is a high-performance N-Channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing industry-leading solutions that combine innovation with reliability.

Key Features

  • Device Type: N-Channel
  • Current Rating: The NTD3055-094T4G can handle continuous drain currents up to 12A, making it suitable for high-power applications.
  • Drain-to-Source Voltage (V<sub>DS): It is rated for a maximum drain-to-source voltage of 60V, which allows for usage in a variety of circuits without the risk of breakdown.
  • R<sub>DS(on): This MOSFET features a low on-state resistance of just 0.094Ω, minimizing power loss and improving overall efficiency.
  • Power Dissipation: With a power dissipation capability of 48W, the NTD3055-094T4G can manage significant power levels, making it ideal for demanding applications.
  • Package: Housed in a DPAK (TO-252) package, it offers a compact footprint while still providing excellent thermal performance.

Applications

The NTD3055-094T4G is versatile and can be used in a variety of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Load switches

Reliability and Performance

ON Semiconductor's NTD3055-094T4G is designed to meet the stringent requirements of modern electronic devices. Its robustness and durability make it a preferred choice for engineers and designers seeking components that can withstand challenging conditions while providing exceptional performance. The low on-resistance ensures that the device operates with high efficiency, reducing energy consumption and heat generation.

Environmental Compliance

This product is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is manufactured with a focus on environmental safety and sustainability. By choosing the NTD3055-094T4G, customers are opting for a product that not only delivers in terms of performance but also upholds high environmental standards.

Overall, the ON Semiconductor NTD3055-094T4G MOSFET is a reliable and efficient solution for designers looking to optimize their power management systems with a component that offers high current capability, low voltage operation, and energy-efficient performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5107 $56.1770
270+ $0.4191 $113.1570
415+ $0.4060 $168.4900
575+ $0.3929 $225.9175
740+ $0.3798 $281.0520
990+ $0.3405 $337.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,011 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess