EN
  • EN
  • DE

NTD4856N

Part No NTD4856N
Manufacturer ON Semiconductor
Description Power MOSFET 25 V, 89 A, Single N-Channel, DPAK/IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232404-NTD4856N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD4856N CAD Model

Description

Product Overview: NTD4856N from ON Semiconductor

The NTD4856N is a high-performance, Power MOSFET brought to you by ON Semiconductor, a trusted name in power management and semiconductor solutions. This MOSFET is designed to meet a wide variety of needs in the electronics industry, offering efficiency, reliability, and high power density for applications across the board.

Key Features

  • Low R<sub>DS(on): The NTD4856N features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-sensitive applications.
  • High Current Capacity: With the ability to handle substantial current, this MOSFET can be used in high-power and high-performance circuits without the risk of overheating or failure.
  • Optimized Gate Charge: The device has been designed with an optimized gate charge that enables faster switching speeds, reducing switching losses and improving performance in high-frequency applications.
  • Robust Thermal Performance: The NTD4856N is encapsulated in a package that provides excellent thermal performance, ensuring reliability and longevity even under strenuous operating conditions.

Applications

The versatility of the NTD4856N allows it to be used in a variety of applications, including:

  • Power supply regulation
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching applications

Technical Specifications

The NTD4856N boasts impressive technical specifications that make it suitable for demanding tasks:

  • Voltage Rating: 30V
  • Continuous Drain Current: 80A
  • Power Dissipation: 48W
  • Operating Temperature Range: -55°C to 175°C

Quality and Compliance

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The NTD4856N is no exception, with compliance to RoHS directives, ensuring environmentally friendly manufacturing and usage.

Whether you are designing power supplies, working on automotive electronics, or creating the next generation of energy-efficient devices, the NTD4856N from ON Semiconductor provides the performance and reliability you need to power your innovation.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0446 $57.8474
47+ $2.4983 $117.4201
72+ $2.4197 $174.2184
99+ $2.3423 $231.8877
128+ $2.2638 $289.7664
171+ $2.0293 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess